General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BZX84W-B68 - Voltage Regulator Diode
Zener Diode 68V 275mW ±2% Surface Mount SOT-323
Zener Diode 68V 275mW ±2% Surface Mount SOT-323
Zener Diode 68V 275mW ±2% Surface Mount SOT-323
Zener Diodes BZX84W-B68 SC-70
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 68V 275MW SOT323
| Nexperia B.V. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-B68F | BZX84W-B68F | 1727-8279-1-ND | BZX84W-B68F | 28AK7524 | BZX84W-B68F |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 50 mA |