General-purpose Zener diodes in a SOT323 (SC-70) leadless very small surface-mounted plastic package with a wide working voltage range of 2.4 V to 75 V and two tolerance series of ± 2 % and ± 5 %. The device has a total power dissipation of 275 mW, a forward voltage of up to 0.9 V at 10 mA, and a junction temperature rating up to 150 °C.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 6.2V 275mW ±5% Surface Mount SOT-323
Voltage Regulator Diode
ZENER DIODE, AEC-Q101, 6.2V, SOT-323; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:275mW; Diode Case Style:SOT-323; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84W Series; Automotive RoHS Compliant: Yes
DIODE ZENER 6.2V 275MW SOT323
Zener Diodes BZX84W-C6V2 SC-70
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-C6V2X | BZX84W-C6V2X-ND | BZX84W-C6V2X | 65AC3781 | BZX84W-C6V2X | BZX84W-C6V2X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diode, Aec-Q101, 6.2V, Sot-323; Zener Voltage Vz Typ Nexperia | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 3 mA |