General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
MM3Z43V - Voltage regulator diodes
Zener Diode 43V 300mW ±5% Surface Mount SOD-323
Zener Diode 43V 300mW ±5% Surface Mount SOD-323
VOLTAGE REGULATOR DIODES
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes |
| Product Number | MM3Z43VT1GX | MM3Z43VT1GX | 1727-MM3Z43VT1GXTR-ND | MM3Z43VT1GX |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 200 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |