General-purpose Zener diodes in a SOT323 (SC-70) leadless very small SMD plastic package, with a wide working voltage range of 2.4 V to 75 V and two tolerance series of ±2 % and ±5 %. The device has a maximum forward voltage of 0.9 V at 10 mA, a total power dissipation of 275 mW, a maximum junction temperature of 150 °C, and a thermal resistance of 455 K/W in free air.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 4.3V 275MW SOT323
Zener Diode 4.3V 275mW ±2% Surface Mount SOT-323
DIODE ZENER 4.3V 275MW SOT323
Voltage Regulator Diode
DIODE ZENER 4.3V 275MW SOT323
ZENER DIODE, AEC-Q101, 4.3V, SOT-323; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:275mW; Diode Case Style:SOT-323; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84W Series; Automotive RoHS Compliant: Yes
Zener Diodes BZX84W-B4V3 SC-70
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-B4V3X | 1727-BZX84W-B4V3XDKR-ND | BZX84W-B4V3X | BZX84W-B4V3X | 65AC3736 | BZX84W-B4V3X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 4.3V, Sot-323; Zener Voltage Vz Typ Nexperia | Zener Diodes | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 3 mA |