Nexperia B.V. Voltage regulator diodes BZX84W-C9V1F

Description
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Applications General regulation functions High-frequency applications
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Applications General regulation functions High-frequency applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84W-C9V1F - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84W-C9V1F
Voltage regulator diodes BZX84W-C9V1F
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Applications General regulation functions High-frequency applications

General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Two tolerance series: ± 2 % and ± 5 %

Applications

  • General regulation functions
  • High-frequency applications
Supplier's Site Datasheet
 - BZX84W-C9V1F - Rochester Electronics
Newburyport, MA, United States
Voltage Regulator Diode

Voltage Regulator Diode

Supplier's Site Datasheet
Single Zener Diodes - 1727-8322-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8322-2-ND
Single Zener Diodes 1727-8322-2-ND
Zener Diode 9.1V 275mW ±5% Surface Mount SOT-323

Zener Diode 9.1V 275mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84W-C9V1F
Zener Diodes BZX84W-C9V1F
Zener Diodes BZX84W-C9V1 SC-70

Zener Diodes BZX84W-C9V1 SC-70

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7565 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7565
Zener Diodes Rohs Compliant Nexperia 28AK7565
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84W-C9V1F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84W-C9V1F
Discrete Semiconductor Products - Diodes - Zener BZX84W-C9V1F
DIODE ZENER 9.1V 275MW SOT323

DIODE ZENER 9.1V 275MW SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84W-C9V1F BZX84W-C9V1F 1727-8322-2-ND BZX84W-C9V1F 28AK7565 BZX84W-C9V1F
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
IR 5.00E-5 mA 500 mA
Unlock Full Specs
to access all available technical data