Nexperia B.V. Voltage regulator diodes BZX84W-C22F

Description
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Applications General regulation functions High-frequency applications
Request a Quote
Description
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Applications General regulation functions High-frequency applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package, with a wide working voltage range from 2.4 V to 75 V and two tolerance series: ±2 % and ±5 %. The device dissipates up to 275 mW total power, has a maximum forward current of 200 mA, and can operate with a junction temperature up to 150 °C and ambient temperature from −55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package, with a wide working voltage range from 2.4 V to 75 V and two tolerance series: ±2 % and ±5 %. The device dissipates up to 275 mW total power, has a maximum forward current of 200 mA, and can operate with a junction temperature up to 150 °C and ambient temperature from −55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84W-C22F - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84W-C22F
Voltage regulator diodes BZX84W-C22F
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Applications General regulation functions High-frequency applications

General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Two tolerance series: ± 2 % and ± 5 %

Applications

  • General regulation functions
  • High-frequency applications
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX84W-C22FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84W-C22FDKR-ND
Single Zener Diodes 1727-BZX84W-C22FDKR-ND
DIODE ZENER 22V 275MW SOT323

DIODE ZENER 22V 275MW SOT323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84W-C22FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84W-C22FCT-ND
Single Zener Diodes 1727-BZX84W-C22FCT-ND
DIODE ZENER 22V 275MW SOT323

DIODE ZENER 22V 275MW SOT323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84W-C22FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84W-C22FTR-ND
Single Zener Diodes 1727-BZX84W-C22FTR-ND
Zener Diode 22V 275mW ±5% Surface Mount SOT-323

Zener Diode 22V 275mW ±5% Surface Mount SOT-323

Buy Now Datasheet
 - BZX84W-C22F - Rochester Electronics
Newburyport, MA, United States
Voltage Regulator Diode

Voltage Regulator Diode

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7539 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7539
Zener Diodes Rohs Compliant Nexperia 28AK7539
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84W-C22F
Zener Diodes BZX84W-C22F
Zener Diodes BZX84W-C22 SC-70

Zener Diodes BZX84W-C22 SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84W-C22F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84W-C22F
Discrete Semiconductor Products - Diodes - Zener BZX84W-C22F
DIODE ZENER 22V 275MW SOT323

DIODE ZENER 22V 275MW SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84W-C22F 1727-BZX84W-C22FDKR-ND BZX84W-C22F 28AK7539 BZX84W-C22F BZX84W-C22F
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
IR 5.00E-5 mA 50 mA
Unlock Full Specs
to access all available technical data