BZX84W-B6V2F is a voltage regulator diode in a SOT323 (SC-70) leadless SMD plastic package, with a nominal Zener voltage of 6.2 V and a tolerance of ±2%. It has a total power dissipation of 275 mW, a maximum forward voltage of 0.9 V at 10 mA, and operates with a junction temperature up to 150 °C. The device is intended for general regulation and high-frequency applications.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BZX84W-B6V2 - Voltage Regulator Diode
Zener Diode 6.2V 275mW ±2% Surface Mount SOT-323
Zener Diode 6.2V 275mW ±2% Surface Mount SOT-323
Zener Diode 6.2V 275mW ±2% Surface Mount SOT-323
DIODE ZENER 6.2V 275MW SOT323
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZX84W-B6V2 SC-70
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-B6V2F | BZX84W-B6V2F | 1727-8280-1-ND | BZX84W-B6V2F | 28AK7521 | BZX84W-B6V2F |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 3 mA |