General-purpose Zener diodes in a SOT323 (SC-70) leadless very small surface-mounted plastic package, with a wide working voltage range from 2.4 V to 75 V and two tolerance options: ±2% and ±5%. The device has a total power dissipation of 275 mW at 25 °C, a maximum forward voltage of 0.9 V at 10 mA, and a maximum junction temperature of 150 °C. The BZX84W-C75 variant has a nominal Zener voltage of 75 V with a ±5% tolerance, a differential resistance of 500 Ω at 2 mA, and a reverse current of 50 nA at 0.7 V below Zener voltage. The maximum non-repetitive peak reverse power dissipation is 40 W for a 100 μs pulse.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 75V 275MW SOT323
Zener Diode 75V 275mW ±5% Surface Mount SOT-323
DIODE ZENER 75V 275MW SOT323
Zener Diodes BZX84W-C75 SC-70
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 75V 275MW SOT323
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-C75F | 1727-BZX84W-C75FCT-ND | BZX84W-C75F | 28AK7563 | BZX84W-C75F |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 200 mA | ||||
| IR | 5.00E-5 mA | 50 mA |