General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 27V 275MW SOT323
Zener Diode 27V 275mW ±5% Surface Mount SOT-323
DIODE ZENER 27V 275MW SOT323
BZX84W-C27 - Voltage Regulator Diode
Zener Diodes BZX84W-C27 SC-70
DIODE ZENER 27V 275MW SOT323
ZENER DIODE, AEC-Q101, 27V, SOT-323; Zener Voltage Vz Typ:27V; Power Dissipation Pd:275mW; Diode Case Style:SOT-323; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84W Series; Automotive RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-C27X | 1727-BZX84W-C27XCT-ND | BZX84W-C27X | BZX84W-C27X | BZX84W-C27X | 65AC3764 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 27V, Sot-323; Zener Voltage Vz Typ Nexperia | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 50 mA |