General-purpose Zener diodes in a SOT323 (SC-70) leadless very small surface-mounted plastic package, with a wide working voltage range from 2.4 V to 75 V and two tolerance series of ±2 % and ±5 %. The device has a total power dissipation of 275 mW, a maximum forward voltage of 0.9 V at 10 mA, and a non-repetitive peak reverse power dissipation of 40 W for a 100 µs pulse. The junction temperature rating is 150 °C, and the ambient temperature range is −55 to +150 °C. Thermal resistance from junction to ambient is 455 K/W when mounted on a standard FR4 PCB.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 6.8V 275MW SOT323
DIODE ZENER 6.8V 275MW SOT323
Zener Diode 6.8V 275mW ±2% Surface Mount SOT-323
BZX84W-B6V8 - Voltage Regulator Diode
Zener Diodes BZX84W-B6V8 SC-70
ZENER DIODE, AEC-Q101, 6.8V, SOT-323; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:275mW; Diode Case Style:SOT-323; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84W Series; Automotive RoHS Compliant: Yes
DIODE ZENER 6.8V 275MW SOT323
| Nexperia B.V. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-B6V8X | 1727-BZX84W-B6V8XDKR-ND | BZX84W-B6V8X | BZX84W-B6V8X | 65AC3745 | BZX84W-B6V8X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes | Zener Diode, Aec-Q101, 6.8V, Sot-323; Zener Voltage Vz Typ Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 2 mA |