Nexperia B.V. Voltage regulator diodes BZX884-B8V2,315

Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design AEC-Q101 qualified
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX884-B8V2,315 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX884-B8V2,315
Voltage regulator diodes BZX884-B8V2,315
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design AEC-Q101 qualified

General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 250 mW
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Two tolerance series: ± 2 % and ± 5 %
  • Leadless ultra small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX884-B8V2,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX884-B8V2,315TR-ND
Single Zener Diodes 1727-BZX884-B8V2,315TR-ND
Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX884-B8V2,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX884-B8V2,315DKR-ND
Single Zener Diodes 1727-BZX884-B8V2,315DKR-ND
Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX884-B8V2,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX884-B8V2,315CT-ND
Single Zener Diodes 1727-BZX884-B8V2,315CT-ND
Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 8.2V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Singapore, Singapore
8.2V 250MW Zener Diode
287-BZX884-B8V2,315
8.2V 250MW Zener Diode 287-BZX884-B8V2,315
DIODE ZENER 8.2V 250MW DFN1006-2 Product overview: BZX884-B8V2,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX884-B8V2,315 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 250MW DFN1006-2 Product overview: BZX884-B8V2,315 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX884-B8V2,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 8.2V, Sod-882; Zener Voltage Vz Typ Nexperia - 32AC6852 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 8.2V, Sod-882; Zener Voltage Vz Typ Nexperia
32AC6852
Zener Diode, Aec-Q101, 8.2V, Sod-882; Zener Voltage Vz Typ Nexperia 32AC6852
ZENER DIODE, AEC-Q101, 8.2V, SOD-882; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:250mW; Diode Case Style:DFN1006; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX884 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 8.2V, SOD-882; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:250mW; Diode Case Style:DFN1006; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX884 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX884-B8V2,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX884-B8V2,315
Discrete Semiconductor Products - Diodes - Zener BZX884-B8V2,315
DIODE ZENER 8.2V 250MW DFN1006-2

DIODE ZENER 8.2V 250MW DFN1006-2

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX884-B8V2,315 1727-BZX884-B8V2,315TR-ND 287-BZX884-B8V2,315 32AC6852 BZX884-B8V2,315
Product Name Voltage regulator diodes Single Zener Diodes 8.2V 250MW Zener Diode Zener Diode, Aec-Q101, 8.2V, Sod-882; Zener Voltage Vz Typ Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
IR 5.00E-5 mA 700 mA
Unlock Full Specs
to access all available technical data