General-purpose Zener diodes in a SOT323 (SC-70) leadless very small surface-mounted plastic package, with a wide working voltage range from 2.4 V to 75 V and two tolerance series of ±2 % and ±5 %, supporting total power dissipation up to 275 mW and a junction temperature of up to 150 °C.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Voltage Regulator Diode
Zener Diode 7.5V 275mW ±5% Surface Mount SOT-323
DIODE ZENER 7.5V 275MW SOT323
DIODE ZENER 7.5V 275MW SOT323
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 7.5V 275MW SOT323
Zener Diodes BZX84W-C7V5 SC-70
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-C7V5F | BZX84W-C7V5F | 1727-BZX84W-C7V5FTR-ND | 28AK7562 | BZX84W-C7V5F | BZX84W-C7V5F |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 1 mA |