General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package, with a forward voltage up to 0.9 V at 10 mA, a total power dissipation of 275 mW, and a junction temperature rating up to 150 °C. The series offers nominal Zener voltages from 2.4 V to 75 V in ±2 % and ±5 % tolerances and is suited for general regulation and high-frequency applications.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Voltage Regulator Diode
DIODE ZENER 8.2V 275MW SOT323
DIODE ZENER 8.2V 275MW SOT323
Zener Diode 8.2V 275mW ±5% Surface Mount SOT-323
DIODE ZENER 8.2V 275MW SOT323
Zener Diodes BZX84W-C8V2 SC-70
ZENER DIODE, AEC-Q101, 8.2V, SOT-323; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:275mW; Diode Case Style:SOT-323; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84W Series; Automotive RoHS Compliant: Yes
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-C8V2X | BZX84W-C8V2X | 1727-BZX84W-C8V2XDKR-ND | BZX84W-C8V2X | BZX84W-C8V2X | 65AC3787 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 8.2V, Sot-323; Zener Voltage Vz Typ Nexperia | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 700 mA |