Nexperia B.V. Voltage regulator diodes BZX884-B75,315

Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design AEC-Q101 qualified
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design AEC-Q101 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX884-B75,315 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX884-B75,315
Voltage regulator diodes BZX884-B75,315
General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 250 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Leadless ultra small plastic package suitable for surface-mounted design AEC-Q101 qualified

General-purpose Zener diodes in an SOD882 (DFN1006-2) leadless ultra small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 250 mW
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Two tolerance series: ± 2 % and ± 5 %
  • Leadless ultra small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX884-B75,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX884-B75,315TR-ND
Single Zener Diodes 1727-BZX884-B75,315TR-ND
Zener Diode 75V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 75V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX884-B75,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX884-B75,315CT-ND
Single Zener Diodes 1727-BZX884-B75,315CT-ND
Zener Diode 75V 250mW ±2% Surface Mount DFN1006-2

Zener Diode 75V 250mW ±2% Surface Mount DFN1006-2

Buy Now Datasheet
 - BZX884-B75,315 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 75V, 2%, 0.25W, Unidirectional

Zener Diode, 75V, 2%, 0.25W, Unidirectional

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7586 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7586
Zener Diodes Rohs Compliant Nexperia 28AK7586
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX884-B75,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX884-B75,315
Discrete Semiconductor Products - Diodes - Zener BZX884-B75,315
DIODE ZENER 75V 250MW DFN1006-2

DIODE ZENER 75V 250MW DFN1006-2

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX884-B75,315 1727-BZX884-B75,315TR-ND BZX884-B75,315 28AK7586 BZX884-B75,315
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
IR 5.00E-5 mA 50 mA
Unlock Full Specs
to access all available technical data