General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Voltage Regulator Diode
DIODE ZENER 5.1V 275MW SOT323
Zener Diode 5.1V 275mW ±5% Surface Mount SOT-323
DIODE ZENER 5.1V 275MW SOT323
DIODE ZENER 5.1V 275MW SOT323
ZENER DIODE, AEC-Q101, 5.1V, SOT-323; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:275mW; Diode Case Style:SOT-323; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84W Series; Automotive RoHS Compliant: Yes
Zener Diodes BZX84W-C5V1 SC-70
DIODE ZENER 5.1V 275MW SOT323
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-C5V1X | BZX84W-C5V1X | 1727-BZX84W-C5V1XCT-ND | BZX84W-C5V1X | 65AC3777 | BZX84W-C5V1X | BZX84W-C5V1X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 5.1V, Sot-323; Zener Voltage Vz Typ Nexperia | Zener Diodes | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 200 mA | ||||||
| IR | 5.00E-5 mA | 2 mA | 0.0020 mA |