General-purpose Zener diodes in a very small SOD323 (SC-76) surface-mounted plastic package with a total power dissipation of 300 mW, a non-repetitive peak reverse power dissipation of 40 W, and a working voltage range from 2.4 V to 75 V. Thermal resistance from junction to ambient is 415 K/W in free air. The series has a tolerance of approximately ±5 % and is intended for general regulation applications.
General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
MM3Z30V - Voltage regulator diodes
Zener Diode 30V 300mW ±5% Surface Mount SOD-323
Zener Diode 30V 300mW ±5% Surface Mount SOD-323
VOLTAGE REGULATOR DIODES
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes |
| Product Number | MM3Z30VT1GX | MM3Z30VT1GX | 1727-MM3Z30VT1GXCT-ND | MM3Z30VT1GX |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 200 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |