Voltage regulator diodes
Zener Diode 27V 365mW ±1.85% Surface Mount DFN1006BD-2
BZX884S-B27/SOD882BD
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | BZX884S-B27YL | 1727-BZX884S-B27YLTR-ND | BZX884S-B27YL |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Removed; Obsolete |