General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Voltage Regulator Diode
Zener Diode 24V 275mW ±5% Surface Mount SOT-323
Zener Diode 24V 275mW ±5% Surface Mount SOT-323
Zener Diode 24V 275mW ±5% Surface Mount SOT-323
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZX84W-C24 SC-70
DIODE ZENER 24V 275MW SOT323
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-C24F | BZX84W-C24F | 1727-8295-1-ND | 28AK7540 | BZX84W-C24F | BZX84W-C24F |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 50 mA |