General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package with a wide working voltage range from 2.4 V to 75 V and two tolerance series: ±2 % and ±5 %. The device has a total power dissipation of 275 mW and a forward voltage of up to 0.9 V at 10 mA. The junction temperature ratings are from -55 °C to 150 °C, with a storage temperature range of -65 °C to 150 °C. Thermal resistance from junction to ambient is 455 K/W when mounted on a standard FR4 PCB.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 18V 275mW ±5% Surface Mount SOT-323
BZX84W-C18 - Voltage Regulator Diode
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 18V 275MW SOT323
Zener Diodes BZX84W-C18 SC-70
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-C18F | BZX84W-C18F-ND | BZX84W-C18F | 28AK7535 | BZX84W-C18F | BZX84W-C18F |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 50 mA |