General-purpose Zener diodes in an ultra small SOD882BD (DFN1006BD-2) leadless Surface Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
Zener Diode 33V 365mW ±2.12% Surface Mount DFN1006BD-2
Zener Diode 33V 365mW ±2.12% Surface Mount DFN1006BD-2
Zener Diode 33V 365mW ±2.12% Surface Mount DFN1006BD-2
BZX884S-B33-Q/SOD882
| Nexperia B.V. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX884S-B33-QYL | 2401850 | 1727-BZX884S-B33-QYLCT-ND | BZX884S-B33-QYL |
| Product Name | Voltage regulator diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 200 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |