Terra Universal, Inc. Vacuum/Nitrogen Oven 9602-03A

Description
Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel construction is suitable for operations with corrosive fumes Tempered-glass window permits full viewing of contents Can be ordered to retrofit any Terra stainless steel atmospheric chamber This unit provides a compact, economical alternative to Terra’s larger Vacuum/Nitrogen Oven for applications that don’t require extremely high temperatures or vacuums; it is ideal for R&D, laboratory, and production operations. It interfaces with the Stainless Steel Atmospheric Chamber to deliver the heat and/or vacuum required in many manufacturing operations, including resistance and seam welding of hybrids and many other microelectronic packages. This oven features a double-door design for pass-through operation. An adjustable thermostat with a calibrated indicator controls the contact heating elements which are clamped to the chamber’s exterior walls. High heat-resistant silicon door and window gaskets provide effective sealing. Stainless steel construction guarantees noncontaminating operation and allows operations that involve corrosive fumes. Over 2" (51 mm) of fiberglass insulation and a slow leak rate ensure efficient operation. An 8" (203 mm) square tempered-glass window provides ample viewing of the internal chamber.
Description
Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel construction is suitable for operations with corrosive fumes Tempered-glass window permits full viewing of contents Can be ordered to retrofit any Terra stainless steel atmospheric chamber This unit provides a compact, economical alternative to Terra’s larger Vacuum/Nitrogen Oven for applications that don’t require extremely high temperatures or vacuums; it is ideal for R&D, laboratory, and production operations. It interfaces with the Stainless Steel Atmospheric Chamber to deliver the heat and/or vacuum required in many manufacturing operations, including resistance and seam welding of hybrids and many other microelectronic packages. This oven features a double-door design for pass-through operation. An adjustable thermostat with a calibrated indicator controls the contact heating elements which are clamped to the chamber’s exterior walls. High heat-resistant silicon door and window gaskets provide effective sealing. Stainless steel construction guarantees noncontaminating operation and allows operations that involve corrosive fumes. Over 2" (51 mm) of fiberglass insulation and a slow leak rate ensure efficient operation. An 8" (203 mm) square tempered-glass window provides ample viewing of the internal chamber.

Suppliers

Company
Product
Description
Supplier Links
Vacuum/Nitrogen Oven - 9602-03A - Terra Universal, Inc.
Fullerton, CA, USA
Vacuum/Nitrogen Oven
9602-03A
Vacuum/Nitrogen Oven 9602-03A
Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel construction is suitable for operations with corrosive fumes Tempered-glass window permits full viewing of contents Can be ordered to retrofit any Terra stainless steel atmospheric chamber This unit provides a compact, economical alternative to Terra’s larger Vacuum/Nitrogen Oven for applications that don’t require extremely high temperatures or vacuums; it is ideal for R&D, laboratory, and production operations. It interfaces with the Stainless Steel Atmospheric Chamber to deliver the heat and/or vacuum required in many manufacturing operations, including resistance and seam welding of hybrids and many other microelectronic packages. This oven features a double-door design for pass-through operation. An adjustable thermostat with a calibrated indicator controls the contact heating elements which are clamped to the chamber’s exterior walls. High heat-resistant silicon door and window gaskets provide effective sealing. Stainless steel construction guarantees noncontaminating operation and allows operations that involve corrosive fumes. Over 2" (51 mm) of fiberglass insulation and a slow leak rate ensure efficient operation. An 8" (203 mm) square tempered-glass window provides ample viewing of the internal chamber.
  • Economical oven delivers wide temperature and vacuum range at an affordable price
  • Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers
  • Double-door design enhances flexibility, allows pass-through operations
  • All stainless steel construction is suitable for operations with corrosive fumes
  • Tempered-glass window permits full viewing of contents
  • Can be ordered to retrofit any Terra stainless steel atmospheric chamber

This unit provides a compact, economical alternative to Terra’s larger Vacuum/Nitrogen Oven for applications that don’t require extremely high temperatures or vacuums; it is ideal for R&D, laboratory, and production operations. It interfaces with the Stainless Steel Atmospheric Chamber to deliver the heat and/or vacuum required in many manufacturing operations, including resistance and seam welding of hybrids and many other microelectronic packages.

This oven features a double-door design for pass-through operation. An adjustable thermostat with a calibrated indicator controls the contact heating elements which are clamped to the chamber’s exterior walls. High heat-resistant silicon door and window gaskets provide effective sealing. Stainless steel construction guarantees noncontaminating operation and allows operations that involve corrosive fumes. Over 2" (51 mm) of fiberglass insulation and a slow leak rate ensure efficient operation. An 8" (203 mm) square tempered-glass window provides ample viewing of the internal chamber.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Ovens (industrial)
Product Number 9602-03A
Product Name Vacuum/Nitrogen Oven
Application Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
External Bench / Cabinet; Modular Pass through
Heat Source Electric / Resistance
Controller Type Programmable
Atmosphere Inert; Vacuum Oven / Furnace
Unlock Full Specs
to access all available technical data

Similar Products

Inert Gas Oven - ANO-640B - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Aging; Baking; Curing; Drying; Preheat; Quenching
Heat Source Electric / Resistance
Atmosphere Inert
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Application Curing; Drying; Preheat
External Vertical (Bell Top)
Heat Source Infrared / Radiant
View Details
Post Curing Ovens for Elastomer Seals -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Curing
External Vertical (Bell Top)
View Details
Oxidation Oven -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion
Atmosphere Air / Oxidizing
Features Cooling
View Details