Terra Universal, Inc.Aluminum Vacuum Chamber1590-68
Description
Ideal for vacuum processing of large components and assemblies
Durable aluminum construction ensures a long service life under heavy service
One-inch wall thickness sustains vacuum levels to 29.9"Hg
Optional castered stand supports chamber and pump
Terra Universal, Inc.
Done
Description
Ideal for vacuum processing of large components and assemblies
Durable aluminum construction ensures a long service life under heavy service
One-inch wall thickness sustains vacuum levels to 29.9"Hg
Optional castered stand supports chamber and pump
Ideal for vacuum processing of large components and assemblies
Durable aluminum construction ensures a long service life under heavy service
One-inch wall thickness sustains vacuum levels to 29.9"Hg
Optional castered stand supports chamber and pump
Ideal for vacuum processing of large components and assemblies
Durable aluminum construction ensures a long service life under heavy service
One-inch wall thickness sustains vacuum levels to 29.9"Hg
Optional castered stand supports chamber and pump
Supplier's Site
Technical Specifications
Terra Universal, Inc.
Product Category
Vacuum Chambers and Components
Product Number
1590-68
Product Name
Aluminum Vacuum Chamber
Features / Options
Access Door; Heaters to bakeout surface absorbed gases or remove condensation (optional feature); Internal Lighting (optional feature); Liner or shutter to prevent wall deposition (optional feature); Load lock or sample transfer air lock (optional feature); Viewports, Feedthroughs or Other Ports (optional feature); Heat or Magnetic Shield (optional feature); Cooling (optional feature); Window for X-ray or Surface Analysis
Chamber / Component Type
Custom or Special (optional feature); Glovebox or Weld Chamber (optional feature); Degassing Box; Base or Service Well (optional feature); Baseplate (optional feature); Feedthrough Collar (optional feature); Load Lock (optional feature); Surface Analysis or Universal (optional feature)
Shape
Cubical; Size, shape can be customized
Chamber Material
Aluminum; Powder-coat finish
Vacuum / Pressure Range
Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); Elevated or Positive Pressures (> 760 torr) (optional feature)
Features / Options
Access Door; Heaters to bakeout surface absorbed gases or remove condensation (optional feature); Load lock or sample transfer air lock (optional feature); Viewports, Feedthroughs or Other Ports (optional feature); Heat or Magnetic Shield (optional feature); Cooling (optional feature)
Chamber / Component Type
Custom or Special (optional feature); Degassing Box