Patten CAT Datasheets for Earth Moving and Landscaping Machines

Earth moving and landscape machines are used to prepare construction sites, and to move dirt and gravel.
Earth Moving and Landscaping Machines: Learn more

Product Name Notes
Backhoe Loaders Overview Exterior Interior Gallery Cat Backhoe Highlights Spacious cab features ergonomic joystick controls with thumb-operated auxiliaries. Integrated Toolcarrier option for greater versatility with quick change forks, buckets, blades...
Compact Track Loaders Overview Exterior Interior Gallery Cat Compact Track Loader Highlights Fully suspended steel undercarriage delivers the smoothest ride and better material retention. Standard two-speed lets you move material...
Industrial Loaders Overview Exterior Interior Gallery Cat Industrial Loader Highlights Superior pulling power, fast cycle times and strong bucket breakout forces help you get more done. Spacious cab and suspension...
Skid Steer Loaders Overview Exterior Interior Gallery Cat Skid Steer Highlights Sealed and pressurized cab on the C-Series for a cleaner, quieter work environment. Adjustable seat-mounted controls and an available...
Telehandlers Overview Gallery Cat Telehandler Highlights With the wide range of lift capacities and lift heights, Cat Telehandlers give you the strength and power to take loads up and out.
Cat Articulated Truck Highlights: Simple, easy operation and automotive style comfort - lets you focus on the work to be done. Combined service points and extended service intervals - more...
Cat Cold Planer Highlights: Cat engines with ACERTTM Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Up-cutting mandrels provide cutting efficiency...
Cat Compact Wheel Loader Highlights: Cat Compact Wheel Loaders deliver strength, versatility and precision in any situation. With a wide array of available Cat Work Tools, the Cat Compact Wheel...
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary...
Cat Mini Excavator Highlights: The Mini Excavators' compact design allows jobsite work where other machines cannot operate. The versatility of the swing boom, rubber tracks, angle blade and attachment options...
Cat Motor Grader Highlights: Building on the strong heritage of the H Series, the M Series delivers multiple technological breakthroughs setting the new standard for motor graders. The H Series...
Cat Road Reclaimer Highlights: Cat engines with ACERT Technology provide ample power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Rotor options provide versatility for stabilization...
Cat Small Track-Type Tractor Highlights: The Cat D3K, D4K and D5K tractors are designed to optimize speed, transportability, maneuverability, versatility and fine grading accuracy. These crawler dozers are ideal for...
Cat Underground Mining Truck Highlights: Our range of Underground Articulated Trucks is designed for high production, low cost-per ton hauling and flexibility to suit your specific underground mining application. Rugged...
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment.
Forest Machine Highlights: Designed to perform in any forestry application with Log Loader, Harvester/Processor and Road Builder configurations. A purpose-built forestry cab features a spacious work station, excellent visibility and...
Forwarder Highlights: Powerful Cat engines and four-speed powershift transmission provide optimum speed for load and ground conditions resulting in faster cycle times and reduced fuel consumption. Heavy-duty frames, structures and...
Medium Wheel Dozer Highlights: If you need the optimal wheel dozer for mobility, versatility, speed and compaction look to the Cat® Wheel Dozer line. Purpose built and designed for...
Off-Highway Truck Highlights: Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction...
Small Track Loader Highlights: Cat Small Track Loaders feature rugged construction and reliability, for maximum productivity. Hystat systems provide full powerturn capability, stepless speed range, dynamic braking and smooth modulation...
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent,...
Track Feller Buncher Highlights: Cat Track Feller Bunchers are highly productive timber harvesting machines. Recent design updates to the 500 Series Track Feller Bunchers provide best-in-class lift capacity, swing torque...
Track Harvester Highlights: Equipped with dependable Cat engines, load-sensing hydraulics and factory installed attachments, Caterpillar Track Harvesters offer the perfect solution for any cut-to-length application. Powerful 157hp rated Cat engines...
Track Material Handler Highlights: Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose...
Trailer Mount Knuckleboom Loader Highlights: Cat Knuckleboom Loaders deliver the performance needed to handle the toughest logging jobs. Heavy-duty loader frame and linkage provide reliable operation in delimbing applications. Hydraulic...
Vibratory Soil Compactor Highlights: Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available...
Wheel Excavator Highlights: The versatility and mobility of a D-Series Wheeled Excavator often enables you to complete jobs using fewer machines in less time. Ideally suited for a number of...
Wheel Skidder Highlights: Cat Wheel Skidders are designed for maximum productivity. A powerful, efficient drivetrain, comfortable cab, ergonomic controls and serviceability features combine to provide loggers with the lowest cost...