Patten CAT AP1000E Paver AP1000E Paver

Description
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.
Description
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.

Suppliers

Company
Product
Description
Supplier Links
AP1000E Paver - AP1000E Paver - Patten CAT
Elmhurst, IL, USA
AP1000E Paver
AP1000E Paver
AP1000E Paver AP1000E Paver
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.

Track Asphalt Paver Highlights:
Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime.

  • Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant.
  • Steel track and Mobil-Trac™ undercarriages available.
  • Independent feeder system designed to eliminate segregation and reduce wear.
  • Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems.
  • Dual operating stations can be positioned beyond the machine frame to provide maximum visibility.
  • Heavy-duty, hydraulic hoppers provide high capacity and resist flexing.
  • Hydraulically extendable front mounted and rear mounted screeds available.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number AP1000E Paver
Product Name AP1000E Paver
Type Asphalt Pavers
Unlock Full Specs
to access all available technical data

Similar Products

Backhoe Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Backhoe Loader
View Details
Gallmac Multipurpose Machines - TG14 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 1984 to 7056 lbs (900 to 3200 kg)
View Details
Crawler Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 113 to 424 HP
Operating Weight 28370 to 158070 lbs (12866 to 71687 kg)
View Details
 - D9T WH Waste Handler - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 109180 lbs (49515 kg)
View Details