Patten CAT 785D Off-Highway Trucks 785D Off-Highway Trucks

Description
Off-Highway Truck Highlights: Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs. Improved access sytem. Larger operator station. 100% more glass in the cab for improved visibility. Ergonomically designed cab interior. ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency. Electronic Clutch Pressure Contol makes shifting process much smoother.
Description
Off-Highway Truck Highlights: Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs. Improved access sytem. Larger operator station. 100% more glass in the cab for improved visibility. Ergonomically designed cab interior. ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency. Electronic Clutch Pressure Contol makes shifting process much smoother.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
785D Off-Highway Trucks
785D Off-Highway Trucks
785D Off-Highway Trucks 785D Off-Highway Trucks
Off-Highway Truck Highlights: Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs. Improved access sytem. Larger operator station. 100% more glass in the cab for improved visibility. Ergonomically designed cab interior. ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency. Electronic Clutch Pressure Contol makes shifting process much smoother.

Off-Highway Truck Highlights:
Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs.

  • Improved access sytem.
  • Larger operator station.
  • 100% more glass in the cab for improved visibility.
  • Ergonomically designed cab interior.
  • ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency.
  • Electronic Clutch Pressure Contol makes shifting process much smoother.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 785D Off-Highway Trucks
Product Name 785D Off-Highway Trucks
Type Dump Truck
Unlock Full Specs
to access all available technical data

Similar Products

Compact Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 54 to 75 HP
Operating Weight 9945 to 13779 lbs (4510 to 6249 kg)
View Details
Small Wheel Loaders - 930K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 154 HP
Operating Weight 30479 lbs (13823 kg)
View Details
 - 304D CR Mini Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 8500 lbs (3855 kg)
Maximum Speed 2.9 miles/hr (1.3 m/sec)
View Details
Crawler Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Horsepower 105 to 512 HP
Operating Weight 26800 to 142800 lbs (12154 to 64762 kg)
View Details