Patten CAT 511 Track Harvester 511 Track Harvester

Description
Track Harvester Highlights: Equipped with dependable Cat engines, load-sensing hydraulics and factory installed attachments, Caterpillar Track Harvesters offer the perfect solution for any cut-to-length application. Powerful 157hp rated Cat engines deliver balanced performance in small Track Harvesters. Ample power, productive operation and excellent fuel economy provide lowest cost per ton. Excellent working range of the Telescoping "V" Bottom boom reduces cycle times with less travel and machine positioning required. Industry-leading visibility of the work area improves productivity as fewer swing cycles are required. Comfortable cab and IQAN operating system (with full adjustability and customization of machine controls) increase operator comfort, confidence and productivity. Superior access to engine and hydraulic components reduces maintenance/repair time and cost. All Caterpillar® Track Feller Bunchers are also available in factory-installed Harvester/Processor configurations.
Description
Track Harvester Highlights: Equipped with dependable Cat engines, load-sensing hydraulics and factory installed attachments, Caterpillar Track Harvesters offer the perfect solution for any cut-to-length application. Powerful 157hp rated Cat engines deliver balanced performance in small Track Harvesters. Ample power, productive operation and excellent fuel economy provide lowest cost per ton. Excellent working range of the Telescoping "V" Bottom boom reduces cycle times with less travel and machine positioning required. Industry-leading visibility of the work area improves productivity as fewer swing cycles are required. Comfortable cab and IQAN operating system (with full adjustability and customization of machine controls) increase operator comfort, confidence and productivity. Superior access to engine and hydraulic components reduces maintenance/repair time and cost. All Caterpillar® Track Feller Bunchers are also available in factory-installed Harvester/Processor configurations.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
511 Track Harvester
511 Track Harvester
511 Track Harvester 511 Track Harvester
Track Harvester Highlights: Equipped with dependable Cat engines, load-sensing hydraulics and factory installed attachments, Caterpillar Track Harvesters offer the perfect solution for any cut-to-length application. Powerful 157hp rated Cat engines deliver balanced performance in small Track Harvesters. Ample power, productive operation and excellent fuel economy provide lowest cost per ton. Excellent working range of the Telescoping "V" Bottom boom reduces cycle times with less travel and machine positioning required. Industry-leading visibility of the work area improves productivity as fewer swing cycles are required. Comfortable cab and IQAN operating system (with full adjustability and customization of machine controls) increase operator comfort, confidence and productivity. Superior access to engine and hydraulic components reduces maintenance/repair time and cost. All Caterpillar® Track Feller Bunchers are also available in factory-installed Harvester/Processor configurations.

Track Harvester Highlights:
Equipped with dependable Cat engines, load-sensing hydraulics and factory installed attachments, Caterpillar Track Harvesters offer the perfect solution for any cut-to-length application.

  • Powerful 157hp rated Cat engines deliver balanced performance in small Track Harvesters. Ample power, productive operation and excellent fuel economy provide lowest cost per ton.
  • Excellent working range of the Telescoping "V" Bottom boom reduces cycle times with less travel and machine positioning required.
  • Industry-leading visibility of the work area improves productivity as fewer swing cycles are required.
  • Comfortable cab and IQAN operating system (with full adjustability and customization of machine controls) increase operator comfort, confidence and productivity.
  • Superior access to engine and hydraulic components reduces maintenance/repair time and cost.
  • All Caterpillar® Track Feller Bunchers are also available in factory-installed Harvester/Processor configurations.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 511 Track Harvester
Product Name 511 Track Harvester
Type Harvesters
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Compact Wheel Loaders - 914K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 96 HP
Operating Weight 17910 lbs (8122 kg)
View Details
Crawler Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 113 to 424 HP
Operating Weight 28370 to 158070 lbs (12866 to 71687 kg)
View Details