Patten CAT PS150C Pneumatic Roller PS150C Pneumatic Roller

Description
Vibratory Soil Compactor Highlights: Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility. Cat engines are reliable, durable and powerful. Extended service intervals reduce downtime and maintenance costs. Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes. Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility. Excellent serviceability. Excellent visibility to the drum edge, tire edge and rear of machine. Highly versatile with many productivity and efficiency options. Large range of sizes and configurations to meet many needs. Operator stations are designed for maximum comfort, easy control and excellent visibility. AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.
Description
Vibratory Soil Compactor Highlights: Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility. Cat engines are reliable, durable and powerful. Extended service intervals reduce downtime and maintenance costs. Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes. Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility. Excellent serviceability. Excellent visibility to the drum edge, tire edge and rear of machine. Highly versatile with many productivity and efficiency options. Large range of sizes and configurations to meet many needs. Operator stations are designed for maximum comfort, easy control and excellent visibility. AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.

Suppliers

Company
Product
Description
Supplier Links
PS150C Pneumatic Roller - PS150C Pneumatic Roller - Patten CAT
Elmhurst, IL, USA
PS150C Pneumatic Roller
PS150C Pneumatic Roller
PS150C Pneumatic Roller PS150C Pneumatic Roller
Vibratory Soil Compactor Highlights: Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility. Cat engines are reliable, durable and powerful. Extended service intervals reduce downtime and maintenance costs. Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes. Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility. Excellent serviceability. Excellent visibility to the drum edge, tire edge and rear of machine. Highly versatile with many productivity and efficiency options. Large range of sizes and configurations to meet many needs. Operator stations are designed for maximum comfort, easy control and excellent visibility. AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.

Vibratory Soil Compactor Highlights:
Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility.

  • Cat engines are reliable, durable and powerful.
  • Extended service intervals reduce downtime and maintenance costs.
  • Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes.
  • Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility.
  • Excellent serviceability.
  • Excellent visibility to the drum edge, tire edge and rear of machine.
  • Highly versatile with many productivity and efficiency options.
  • Large range of sizes and configurations to meet many needs.
  • Operator stations are designed for maximum comfort, easy control and excellent visibility.
  • AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number PS150C Pneumatic Roller
Product Name PS150C Pneumatic Roller
Type Compactors
Unlock Full Specs
to access all available technical data

Similar Products

Skid Steer Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Skid Steer Loader
Horsepower 49 to 90 HP
Load Capacity 1301 to 3407 lbs (590 to 1545 kg)
View Details
Gallmac Multipurpose Machines - TG10 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Wheel Loader; Multipurpose Machine
Horsepower 100 HP
Load Capacity 3748 to 11025 lbs (1700 to 5000 kg)
View Details
Compact Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 54 to 75 HP
Operating Weight 9945 to 13779 lbs (4510 to 6249 kg)
View Details
 - 315D L Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 38095 lbs (17277 kg)
Maximum Speed 3.5 miles/hr (1.56 m/sec)
View Details