Patten CAT CB32 Utility Roller CB32 Utility Roller

Description
Vibratory Soil Compactor Highlights: Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility. Cat engines are reliable, durable and powerful. Extended service intervals reduce downtime and maintenance costs. Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes. Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility. Excellent serviceability. Excellent visibility to the drum edge, tire edge and rear of machine. Highly versatile with many productivity and efficiency options. Large range of sizes and configurations to meet many needs. Operator stations are designed for maximum comfort, easy control and excellent visibility. AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.
Description
Vibratory Soil Compactor Highlights: Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility. Cat engines are reliable, durable and powerful. Extended service intervals reduce downtime and maintenance costs. Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes. Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility. Excellent serviceability. Excellent visibility to the drum edge, tire edge and rear of machine. Highly versatile with many productivity and efficiency options. Large range of sizes and configurations to meet many needs. Operator stations are designed for maximum comfort, easy control and excellent visibility. AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.

Suppliers

Company
Product
Description
Supplier Links
CB32 Utility Roller - CB32 Utility Roller - Patten CAT
Elmhurst, IL, USA
CB32 Utility Roller
CB32 Utility Roller
CB32 Utility Roller CB32 Utility Roller
Vibratory Soil Compactor Highlights: Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility. Cat engines are reliable, durable and powerful. Extended service intervals reduce downtime and maintenance costs. Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes. Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility. Excellent serviceability. Excellent visibility to the drum edge, tire edge and rear of machine. Highly versatile with many productivity and efficiency options. Large range of sizes and configurations to meet many needs. Operator stations are designed for maximum comfort, easy control and excellent visibility. AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.

Vibratory Soil Compactor Highlights:
Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility.

  • Cat engines are reliable, durable and powerful.
  • Extended service intervals reduce downtime and maintenance costs.
  • Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes.
  • Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility.
  • Excellent serviceability.
  • Excellent visibility to the drum edge, tire edge and rear of machine.
  • Highly versatile with many productivity and efficiency options.
  • Large range of sizes and configurations to meet many needs.
  • Operator stations are designed for maximum comfort, easy control and excellent visibility.
  • AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number CB32 Utility Roller
Product Name CB32 Utility Roller
Type Compactors
Unlock Full Specs
to access all available technical data

Similar Products

Graders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Motor Grader
Horsepower 156 to 190 HP
Operating Weight 25000 to 32400 lbs (11338 to 14694 kg)
View Details
Gallmac Multipurpose Machines - TG10 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Wheel Loader; Multipurpose Machine
Horsepower 100 HP
Load Capacity 3748 to 11025 lbs (1700 to 5000 kg)
View Details
Articulated Trucks -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Dump Truck; Articulated Haulers
Load Capacity 53000 to 86000 lbs (24036 to 39002 kg)
Maximum Speed 0.0 to 35 miles/hr (0.0 to 15.65 m/sec)
View Details
 - D6K Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 28409 lbs (12884 kg)
View Details