Patten CAT CP76 Vibratory Soil Compactor CP76 Vibratory Soil Compactor

Description
Vibratory Soil Compactor Highlights: Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility. Cat engines are reliable, durable and powerful. Extended service intervals reduce downtime and maintenance costs. Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes. Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility. Excellent serviceability. Excellent visibility to the drum edge, tire edge and rear of machine. Highly versatile with many productivity and efficiency options. Large range of sizes and configurations to meet many needs. Operator stations are designed for maximum comfort, easy control and excellent visibility. AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.
Description
Vibratory Soil Compactor Highlights: Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility. Cat engines are reliable, durable and powerful. Extended service intervals reduce downtime and maintenance costs. Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes. Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility. Excellent serviceability. Excellent visibility to the drum edge, tire edge and rear of machine. Highly versatile with many productivity and efficiency options. Large range of sizes and configurations to meet many needs. Operator stations are designed for maximum comfort, easy control and excellent visibility. AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
CP76 Vibratory Soil Compactor
CP76 Vibratory Soil Compactor
CP76 Vibratory Soil Compactor CP76 Vibratory Soil Compactor
Vibratory Soil Compactor Highlights: Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility. Cat engines are reliable, durable and powerful. Extended service intervals reduce downtime and maintenance costs. Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes. Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility. Excellent serviceability. Excellent visibility to the drum edge, tire edge and rear of machine. Highly versatile with many productivity and efficiency options. Large range of sizes and configurations to meet many needs. Operator stations are designed for maximum comfort, easy control and excellent visibility. AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.

Vibratory Soil Compactor Highlights:
Cat Vibratory Soil Compactors are durable and reliable. They offer high compaction performance, speed and gradeability to maximize productivity on a wide range of applications. Available in smooth drum models for granular soils and padfoot drums for semi-cohesive and cohesive soils. Many options extend operator comfort and versatility.

  • Cat engines are reliable, durable and powerful.
  • Extended service intervals reduce downtime and maintenance costs.
  • Pod style vibratory system ensure peak compaction performance and minimal service. High dynamic force helps achieve density in fewest number of passes.
  • Exclusive dual-pump propel system provides equipped machines with superior tractive effort and improved versatility.
  • Excellent serviceability.
  • Excellent visibility to the drum edge, tire edge and rear of machine.
  • Highly versatile with many productivity and efficiency options.
  • Large range of sizes and configurations to meet many needs.
  • Operator stations are designed for maximum comfort, easy control and excellent visibility.
  • AccuGrade® Compaction GPS Mapping and Measurement package available as an option on some models.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number CP76 Vibratory Soil Compactor
Product Name CP76 Vibratory Soil Compactor
Type Compactors
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Compact Wheel Loaders - 914K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 96 HP
Operating Weight 17910 lbs (8122 kg)
View Details
Compact Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 16.8 to 58 HP
Operating Weight 4079 to 20950 lbs (1850 to 9501 kg)
View Details