Patten CAT R2900G XTRA Underground Mining Loader R2900G XTRA Underground Mining Loader

Description
Cat Underground Mining Truck Highlights: Our range of Underground Articulated Trucks is designed for high production, low cost-per ton hauling and flexibility to suit your specific underground mining application. Rugged construction and easy maintenance guarantee long life with low operating costs. Reliable Cat Engines and Power Train Transmissions optimize overall truck performance through the electronic Cat Data Link; ergonomically designed cabs reduce operator fatigue; and Safety and Serviceability priorities reduce risk to operators and significantly improve machine downtime. Cat engines with ACERT™ technology deliver excellent fuel efficiency, lower emissions, reduced noise and lower operating costs. The Cat Data Link electronically combines engine, transmission and brake operation to optimize overall truck performance. Cat truck frames optimize torsion load displacement in high impact applications. Simplified service and maintenance features reduce downtime. Automatic Retarder Control (ARC) optimizes braking efficiency. The ergonomic cab is designed for operator ease of operation. Caterpillar dealers provide unmatched product support, anywhere in the world. Caterpillar mining trucks are designed with safety as the first priority.
Description
Cat Underground Mining Truck Highlights: Our range of Underground Articulated Trucks is designed for high production, low cost-per ton hauling and flexibility to suit your specific underground mining application. Rugged construction and easy maintenance guarantee long life with low operating costs. Reliable Cat Engines and Power Train Transmissions optimize overall truck performance through the electronic Cat Data Link; ergonomically designed cabs reduce operator fatigue; and Safety and Serviceability priorities reduce risk to operators and significantly improve machine downtime. Cat engines with ACERT™ technology deliver excellent fuel efficiency, lower emissions, reduced noise and lower operating costs. The Cat Data Link electronically combines engine, transmission and brake operation to optimize overall truck performance. Cat truck frames optimize torsion load displacement in high impact applications. Simplified service and maintenance features reduce downtime. Automatic Retarder Control (ARC) optimizes braking efficiency. The ergonomic cab is designed for operator ease of operation. Caterpillar dealers provide unmatched product support, anywhere in the world. Caterpillar mining trucks are designed with safety as the first priority.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
R2900G XTRA Underground Mining Loader
R2900G XTRA Underground Mining Loader
R2900G XTRA Underground Mining Loader R2900G XTRA Underground Mining Loader
Cat Underground Mining Truck Highlights: Our range of Underground Articulated Trucks is designed for high production, low cost-per ton hauling and flexibility to suit your specific underground mining application. Rugged construction and easy maintenance guarantee long life with low operating costs. Reliable Cat Engines and Power Train Transmissions optimize overall truck performance through the electronic Cat Data Link; ergonomically designed cabs reduce operator fatigue; and Safety and Serviceability priorities reduce risk to operators and significantly improve machine downtime. Cat engines with ACERT™ technology deliver excellent fuel efficiency, lower emissions, reduced noise and lower operating costs. The Cat Data Link electronically combines engine, transmission and brake operation to optimize overall truck performance. Cat truck frames optimize torsion load displacement in high impact applications. Simplified service and maintenance features reduce downtime. Automatic Retarder Control (ARC) optimizes braking efficiency. The ergonomic cab is designed for operator ease of operation. Caterpillar dealers provide unmatched product support, anywhere in the world. Caterpillar mining trucks are designed with safety as the first priority.

Cat Underground Mining Truck Highlights:
Our range of Underground Articulated Trucks is designed for high production, low cost-per ton hauling and flexibility to suit your specific underground mining application. Rugged construction and easy maintenance guarantee long life with low operating costs. Reliable Cat Engines and Power Train Transmissions optimize overall truck performance through the electronic Cat Data Link; ergonomically designed cabs reduce operator fatigue; and Safety and Serviceability priorities reduce risk to operators and significantly improve machine downtime.

  • Cat engines with ACERT™ technology deliver excellent fuel efficiency, lower emissions, reduced noise and lower operating costs.
  • The Cat Data Link electronically combines engine, transmission and brake operation to optimize overall truck performance.
  • Cat truck frames optimize torsion load displacement in high impact applications.
  • Simplified service and maintenance features reduce downtime.
  • Automatic Retarder Control (ARC) optimizes braking efficiency.
  • The ergonomic cab is designed for operator ease of operation.
  • Caterpillar dealers provide unmatched product support, anywhere in the world.
  • Caterpillar mining trucks are designed with safety as the first priority.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number R2900G XTRA Underground Mining Loader
Product Name R2900G XTRA Underground Mining Loader
Type Underground Mining
Unlock Full Specs
to access all available technical data

Similar Products

Special Applications Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 47200 to 144000 lbs (21406 to 65306 kg)
View Details
Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 2866 to 882 lbs (1300 to 400 kg)
View Details
Skid Steer Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Skid Steer Loader
Horsepower 48 to 74 HP
Load Capacity 1350 to 3000 lbs (612 to 1361 kg)
View Details
 - D9T WH Waste Handler - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 109180 lbs (49515 kg)
View Details