Patten CAT 797F Mining Truck 797F Mining Truck

Description
Off-Highway Truck Highlights: Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs. Improved access sytem. Larger operator station. 100% more glass in the cab for improved visibility. Ergonomically designed cab interior. ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency. Electronic Clutch Pressure Contol makes shifting process much smoother.
Description
Off-Highway Truck Highlights: Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs. Improved access sytem. Larger operator station. 100% more glass in the cab for improved visibility. Ergonomically designed cab interior. ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency. Electronic Clutch Pressure Contol makes shifting process much smoother.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
797F Mining Truck
797F Mining Truck
797F Mining Truck 797F Mining Truck
Off-Highway Truck Highlights: Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs. Improved access sytem. Larger operator station. 100% more glass in the cab for improved visibility. Ergonomically designed cab interior. ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency. Electronic Clutch Pressure Contol makes shifting process much smoother.

Off-Highway Truck Highlights:
Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs.

  • Improved access sytem.
  • Larger operator station.
  • 100% more glass in the cab for improved visibility.
  • Ergonomically designed cab interior.
  • ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency.
  • Electronic Clutch Pressure Contol makes shifting process much smoother.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 797F Mining Truck
Product Name 797F Mining Truck
Type Dump Truck
Unlock Full Specs
to access all available technical data

Similar Products

Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Compact Wheel Loaders - 903C - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 40 HP
Operating Weight 9150 lbs (4150 kg)
View Details
Skid-Steer Loader - S590 - Bobcat Company
Specs
Type Skid Steer Loader
Horsepower 66 HP
Load Capacity 2100 lbs (952 kg)
View Details
Doosan DX140W-3 Wheeled Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheeled Excavator
Horsepower 134 HP
Operating Weight 30313 lbs (13747 kg)
View Details