Patten CAT D5K Track-Type Tractor D5K Track-Type Tractor

Description
Cat Small Track-Type Tractor Highlights: The Cat D3K, D4K and D5K tractors are designed to optimize speed, transportability, maneuverability, versatility and fine grading accuracy. These crawler dozers are ideal for residential construction performing such tasks as clearing and grading lots, sloping the sides of roads, backfilling, and final grade work for landscaping and driveway construction. Larger, quieter cab and intuitive seat-mounted controls to keep you comfortable throughout the work day. Low-effort controls to reduce operator fatigue. Cat-exclusive SystemOne™ undercarriage for longer life and greatly reduced maintenance time and costs. Integrated Cat AccuGrade™ grade control solution for fast, precise grading. Higher horsepower and improved fuel efficiency to get more done with less fuel. Attachments including a parallelogram ripper and hydrostatic winch to let you do more jobs with your Cat dozer.
Description
Cat Small Track-Type Tractor Highlights: The Cat D3K, D4K and D5K tractors are designed to optimize speed, transportability, maneuverability, versatility and fine grading accuracy. These crawler dozers are ideal for residential construction performing such tasks as clearing and grading lots, sloping the sides of roads, backfilling, and final grade work for landscaping and driveway construction. Larger, quieter cab and intuitive seat-mounted controls to keep you comfortable throughout the work day. Low-effort controls to reduce operator fatigue. Cat-exclusive SystemOne™ undercarriage for longer life and greatly reduced maintenance time and costs. Integrated Cat AccuGrade™ grade control solution for fast, precise grading. Higher horsepower and improved fuel efficiency to get more done with less fuel. Attachments including a parallelogram ripper and hydrostatic winch to let you do more jobs with your Cat dozer.

Suppliers

Company
Product
Description
Supplier Links
D5K Track-Type Tractor - D5K Track-Type Tractor - Patten CAT
Elmhurst, IL, USA
D5K Track-Type Tractor
D5K Track-Type Tractor
D5K Track-Type Tractor D5K Track-Type Tractor
Cat Small Track-Type Tractor Highlights: The Cat D3K, D4K and D5K tractors are designed to optimize speed, transportability, maneuverability, versatility and fine grading accuracy. These crawler dozers are ideal for residential construction performing such tasks as clearing and grading lots, sloping the sides of roads, backfilling, and final grade work for landscaping and driveway construction. Larger, quieter cab and intuitive seat-mounted controls to keep you comfortable throughout the work day. Low-effort controls to reduce operator fatigue. Cat-exclusive SystemOne™ undercarriage for longer life and greatly reduced maintenance time and costs. Integrated Cat AccuGrade™ grade control solution for fast, precise grading. Higher horsepower and improved fuel efficiency to get more done with less fuel. Attachments including a parallelogram ripper and hydrostatic winch to let you do more jobs with your Cat dozer.

Cat Small Track-Type Tractor Highlights:
The Cat D3K, D4K and D5K tractors are designed to optimize speed, transportability, maneuverability, versatility and fine grading accuracy. These crawler dozers are ideal for residential construction performing such tasks as clearing and grading lots, sloping the sides of roads, backfilling, and final grade work for landscaping and driveway construction.

  • Larger, quieter cab and intuitive seat-mounted controls to keep you comfortable throughout the work day.
  • Low-effort controls to reduce operator fatigue.
  • Cat-exclusive SystemOne™ undercarriage for longer life and greatly reduced maintenance time and costs.
  • Integrated Cat AccuGrade™ grade control solution for fast, precise grading.
  • Higher horsepower and improved fuel efficiency to get more done with less fuel.
  • Attachments including a parallelogram ripper and hydrostatic winch to let you do more jobs with your Cat dozer.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number D5K Track-Type Tractor
Product Name D5K Track-Type Tractor
Type Track-Type Tractors
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Small Wheel Loaders - 924K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 141 HP
Operating Weight 28360 lbs (12862 kg)
View Details
Compact Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 54 to 75 HP
Operating Weight 9945 to 13779 lbs (4510 to 6249 kg)
View Details