Patten CAT TL943 w/Stabilizers Telehandler TL943 w/Stabilizers Telehandler

Description
Telehandlers Overview Gallery Cat Telehandler Highlights With the wide range of lift capacities and lift heights, Cat Telehandlers give you the strength and power to take loads up and out. Spacious cab and suspension seat keep you comfortable all day long. Three steering modes offer improved maneuverability on any terrain. Single lever joystick contains all boom functions for easy operation. Hydraulic stabilizers for the TL Series models provide extra support and increased capacity at reach for work on any terrain.
Description
Telehandlers Overview Gallery Cat Telehandler Highlights With the wide range of lift capacities and lift heights, Cat Telehandlers give you the strength and power to take loads up and out. Spacious cab and suspension seat keep you comfortable all day long. Three steering modes offer improved maneuverability on any terrain. Single lever joystick contains all boom functions for easy operation. Hydraulic stabilizers for the TL Series models provide extra support and increased capacity at reach for work on any terrain.

Suppliers

Company
Product
Description
Supplier Links
TL943 w/Stabilizers Telehandler - TL943 w/Stabilizers Telehandler - Patten CAT
Elmhurst, IL, USA
TL943 w/Stabilizers Telehandler
TL943 w/Stabilizers Telehandler
TL943 w/Stabilizers Telehandler TL943 w/Stabilizers Telehandler
Telehandlers Overview Gallery Cat Telehandler Highlights With the wide range of lift capacities and lift heights, Cat Telehandlers give you the strength and power to take loads up and out. Spacious cab and suspension seat keep you comfortable all day long. Three steering modes offer improved maneuverability on any terrain. Single lever joystick contains all boom functions for easy operation. Hydraulic stabilizers for the TL Series models provide extra support and increased capacity at reach for work on any terrain.

Telehandlers

Overview

Gallery

Cat Telehandler Highlights

  • With the wide range of lift capacities and lift heights, Cat Telehandlers give you the strength and power to take loads up and out.
  • Spacious cab and suspension seat keep you comfortable all day long.
  • Three steering modes offer improved maneuverability on any terrain.
  • Single lever joystick contains all boom functions for easy operation.
  • Hydraulic stabilizers for the TL Series models provide extra support and increased capacity at reach for work on any terrain.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number TL943 w/Stabilizers Telehandler
Product Name TL943 w/Stabilizers Telehandler
Type Telehandlers
Unlock Full Specs
to access all available technical data

Similar Products

Compact Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 54 to 75 HP
Operating Weight 9945 to 13779 lbs (4510 to 6249 kg)
View Details
Compact Track Loader - T650 - Bobcat Company
Specs
Type Track Loader
Horsepower 74 HP
Load Capacity 2350 to 2570 lbs (1066 to 1166 kg)
View Details
Backhoe Loaders - 420F IT - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 93 HP
Load Capacity 7237 lbs (3282 kg)
View Details
Crawler Dozers -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Dozer
Horsepower 138 to 232 HP
View Details