Patten CAT M325D MH/M325D LMH Material Handler M325D MH/M325D LMH Material Handler

Description
Track Material Handler Highlights: Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area. ACERT™ engines meet Tier III emissions. Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications. Fixed and hydraulic cab risers provide improved operator visibility of the work area. Caterpillar two-piece material handling fronts provide excellent lift performance and working range. Multiple front options allow the machine to be matched to the requirements of the application. Wide carbodies provide 360-degree lift stability. Caterpillar Solid State Magnet Controller and genset provides trouble-free service. SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.
Description
Track Material Handler Highlights: Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area. ACERT™ engines meet Tier III emissions. Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications. Fixed and hydraulic cab risers provide improved operator visibility of the work area. Caterpillar two-piece material handling fronts provide excellent lift performance and working range. Multiple front options allow the machine to be matched to the requirements of the application. Wide carbodies provide 360-degree lift stability. Caterpillar Solid State Magnet Controller and genset provides trouble-free service. SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
M325D MH/M325D LMH Material Handler
M325D MH/M325D LMH Material Handler
M325D MH/M325D LMH Material Handler M325D MH/M325D LMH Material Handler
Track Material Handler Highlights: Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area. ACERT™ engines meet Tier III emissions. Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications. Fixed and hydraulic cab risers provide improved operator visibility of the work area. Caterpillar two-piece material handling fronts provide excellent lift performance and working range. Multiple front options allow the machine to be matched to the requirements of the application. Wide carbodies provide 360-degree lift stability. Caterpillar Solid State Magnet Controller and genset provides trouble-free service. SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.

Track Material Handler Highlights:
Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area.

  • ACERT™ engines meet Tier III emissions.
  • Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications.
  • Fixed and hydraulic cab risers provide improved operator visibility of the work area.
  • Caterpillar two-piece material handling fronts provide excellent lift performance and working range.
  • Multiple front options allow the machine to be matched to the requirements of the application.
  • Wide carbodies provide 360-degree lift stability.
  • Caterpillar Solid State Magnet Controller and genset provides trouble-free service.
  • SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number M325D MH/M325D LMH Material Handler
Product Name M325D MH/M325D LMH Material Handler
Type Material Handlers
Unlock Full Specs
to access all available technical data

Similar Products

Doosan DX140LC-3 Crawler Excavator -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Crawler Excavator
Horsepower 109 HP
Operating Weight 30865 lbs (13998 kg)
View Details
Backhoe Loaders - 430F IT - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 107 HP
Load Capacity 7237 lbs (3282 kg)
View Details
Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
 - D9T WH Waste Handler - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 109180 lbs (49515 kg)
View Details