Patten CAT 795F AC Mining Trucks 795F AC Mining Trucks

Description
Off-Highway Truck Highlights: Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs. Improved access sytem. Larger operator station. 100% more glass in the cab for improved visibility. Ergonomically designed cab interior. ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency. Electronic Clutch Pressure Contol makes shifting process much smoother.
Description
Off-Highway Truck Highlights: Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs. Improved access sytem. Larger operator station. 100% more glass in the cab for improved visibility. Ergonomically designed cab interior. ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency. Electronic Clutch Pressure Contol makes shifting process much smoother.

Suppliers

Company
Product
Description
Supplier Links
795F AC Mining Trucks - 795F AC Mining Trucks - Patten CAT
Elmhurst, IL, USA
795F AC Mining Trucks
795F AC Mining Trucks
795F AC Mining Trucks 795F AC Mining Trucks
Off-Highway Truck Highlights: Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs. Improved access sytem. Larger operator station. 100% more glass in the cab for improved visibility. Ergonomically designed cab interior. ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency. Electronic Clutch Pressure Contol makes shifting process much smoother.

Off-Highway Truck Highlights:
Top Performance. Developed specifically for mining, quarry and construction applications, the Off-Highway Trucks keep material moving at high volume to lower cost-per-ton. Reliable, durable, dependable. Rugged construction and easy maintenance procedures ensure long life with low operating costs.

  • Improved access sytem.
  • Larger operator station.
  • 100% more glass in the cab for improved visibility.
  • Ergonomically designed cab interior.
  • ACERT™ Engine Technology to meet emissions guidelines and improved fuel efficiency.
  • Electronic Clutch Pressure Contol makes shifting process much smoother.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 795F AC Mining Trucks
Product Name 795F AC Mining Trucks
Type Dump Truck
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
Small Wheel Loaders - 930K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 154 HP
Operating Weight 30479 lbs (13823 kg)
View Details
Crawler Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 113 to 424 HP
Operating Weight 28370 to 158070 lbs (12866 to 71687 kg)
View Details