Patten CAT AS4252C Screed AS4252C Screed

Description
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.
Description
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.

Suppliers

Company
Product
Description
Supplier Links
AS4252C Screed - AS4252C Screed - Patten CAT
Elmhurst, IL, USA
AS4252C Screed
AS4252C Screed
AS4252C Screed AS4252C Screed
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.

Track Asphalt Paver Highlights:
Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime.

  • Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant.
  • Steel track and Mobil-Trac™ undercarriages available.
  • Independent feeder system designed to eliminate segregation and reduce wear.
  • Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems.
  • Dual operating stations can be positioned beyond the machine frame to provide maximum visibility.
  • Heavy-duty, hydraulic hoppers provide high capacity and resist flexing.
  • Hydraulically extendable front mounted and rear mounted screeds available.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number AS4252C Screed
Product Name AS4252C Screed
Type Asphalt Pavers
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Skid Steer Loaders and Track Loaders -  - Wacker Neuson SE
Specs
Type Skid Steer Loader; Track Loader
Horsepower 74 to 74.3 HP
Load Capacity 2348 to 2800 lbs (1065 to 1270 kg)
View Details
Graders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Motor Grader
Horsepower 156 to 190 HP
Operating Weight 25000 to 32400 lbs (11338 to 14694 kg)
View Details
Small Wheel Loaders - 926M - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 148 HP
Operating Weight 28770 lbs (13048 kg)
View Details