Patten CAT 631G Wheel Tractor Scraper 631G Wheel Tractor Scraper

Description
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.
Description
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.

Suppliers

Company
Product
Description
Supplier Links
631G Wheel Tractor Scraper - 631G Wheel Tractor Scraper - Patten CAT
Elmhurst, IL, USA
631G Wheel Tractor Scraper
631G Wheel Tractor Scraper
631G Wheel Tractor Scraper 631G Wheel Tractor Scraper
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.

Elevating Scraper Highlights:
The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work.

  • Load/haul/spread with little support equipment.
  • Conditions material going into the bowl.
  • Work alone capability.
  • Elevating scraper aids in compaction.
  • Good tool for finish work.
  • Loaded Haul: 500 ft - 3,000 ft
  • Low rolling resistance.
  • Ideal for short cut areas.
  • Best suited for favorable material.
  • Ideal for windrow applications.
  • Capable of performing thin, precise lifts.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 631G Wheel Tractor Scraper
Product Name 631G Wheel Tractor Scraper
Type Motor Scraper
Unlock Full Specs
to access all available technical data

Similar Products

Mini-excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 3903 to 13186 lbs (1770 to 5980 kg)
View Details
Gallmac Multipurpose Machines - TG10 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Wheel Loader; Multipurpose Machine
Horsepower 100 HP
Load Capacity 3748 to 11025 lbs (1700 to 5000 kg)
View Details
Compact Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 54 to 75 HP
Operating Weight 9945 to 13779 lbs (4510 to 6249 kg)
View Details
 - D8T Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 87733 lbs (39788 kg)
View Details