Patten CAT R2900G Underground Mining Loader R2900G Underground Mining Loader

Description
Cat Underground Mining Truck Highlights: Our range of Underground Articulated Trucks is designed for high production, low cost-per ton hauling and flexibility to suit your specific underground mining application. Rugged construction and easy maintenance guarantee long life with low operating costs. Reliable Cat Engines and Power Train Transmissions optimize overall truck performance through the electronic Cat Data Link; ergonomically designed cabs reduce operator fatigue; and Safety and Serviceability priorities reduce risk to operators and significantly improve machine downtime. Cat engines with ACERT™ technology deliver excellent fuel efficiency, lower emissions, reduced noise and lower operating costs. The Cat Data Link electronically combines engine, transmission and brake operation to optimize overall truck performance. Cat truck frames optimize torsion load displacement in high impact applications. Simplified service and maintenance features reduce downtime. Automatic Retarder Control (ARC) optimizes braking efficiency. The ergonomic cab is designed for operator ease of operation. Caterpillar dealers provide unmatched product support, anywhere in the world. Caterpillar mining trucks are designed with safety as the first priority.
Description
Cat Underground Mining Truck Highlights: Our range of Underground Articulated Trucks is designed for high production, low cost-per ton hauling and flexibility to suit your specific underground mining application. Rugged construction and easy maintenance guarantee long life with low operating costs. Reliable Cat Engines and Power Train Transmissions optimize overall truck performance through the electronic Cat Data Link; ergonomically designed cabs reduce operator fatigue; and Safety and Serviceability priorities reduce risk to operators and significantly improve machine downtime. Cat engines with ACERT™ technology deliver excellent fuel efficiency, lower emissions, reduced noise and lower operating costs. The Cat Data Link electronically combines engine, transmission and brake operation to optimize overall truck performance. Cat truck frames optimize torsion load displacement in high impact applications. Simplified service and maintenance features reduce downtime. Automatic Retarder Control (ARC) optimizes braking efficiency. The ergonomic cab is designed for operator ease of operation. Caterpillar dealers provide unmatched product support, anywhere in the world. Caterpillar mining trucks are designed with safety as the first priority.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
R2900G Underground Mining Loader
R2900G Underground Mining Loader
R2900G Underground Mining Loader R2900G Underground Mining Loader
Cat Underground Mining Truck Highlights: Our range of Underground Articulated Trucks is designed for high production, low cost-per ton hauling and flexibility to suit your specific underground mining application. Rugged construction and easy maintenance guarantee long life with low operating costs. Reliable Cat Engines and Power Train Transmissions optimize overall truck performance through the electronic Cat Data Link; ergonomically designed cabs reduce operator fatigue; and Safety and Serviceability priorities reduce risk to operators and significantly improve machine downtime. Cat engines with ACERT™ technology deliver excellent fuel efficiency, lower emissions, reduced noise and lower operating costs. The Cat Data Link electronically combines engine, transmission and brake operation to optimize overall truck performance. Cat truck frames optimize torsion load displacement in high impact applications. Simplified service and maintenance features reduce downtime. Automatic Retarder Control (ARC) optimizes braking efficiency. The ergonomic cab is designed for operator ease of operation. Caterpillar dealers provide unmatched product support, anywhere in the world. Caterpillar mining trucks are designed with safety as the first priority.

Cat Underground Mining Truck Highlights:
Our range of Underground Articulated Trucks is designed for high production, low cost-per ton hauling and flexibility to suit your specific underground mining application. Rugged construction and easy maintenance guarantee long life with low operating costs. Reliable Cat Engines and Power Train Transmissions optimize overall truck performance through the electronic Cat Data Link; ergonomically designed cabs reduce operator fatigue; and Safety and Serviceability priorities reduce risk to operators and significantly improve machine downtime.

  • Cat engines with ACERT™ technology deliver excellent fuel efficiency, lower emissions, reduced noise and lower operating costs.
  • The Cat Data Link electronically combines engine, transmission and brake operation to optimize overall truck performance.
  • Cat truck frames optimize torsion load displacement in high impact applications.
  • Simplified service and maintenance features reduce downtime.
  • Automatic Retarder Control (ARC) optimizes braking efficiency.
  • The ergonomic cab is designed for operator ease of operation.
  • Caterpillar dealers provide unmatched product support, anywhere in the world.
  • Caterpillar mining trucks are designed with safety as the first priority.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number R2900G Underground Mining Loader
Product Name R2900G Underground Mining Loader
Type Underground Mining
Unlock Full Specs
to access all available technical data

Similar Products

 - 325D FM Forest Machine - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Maximum Speed 3.4 miles/hr (1.52 m/sec)
View Details
Mini Excavators - 305E2 CR - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 40.2 HP
Operating Weight 11433 to 11069 lbs (5185 to 5020 kg)
View Details
Graders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Motor Grader
Horsepower 156 to 190 HP
Operating Weight 25000 to 32400 lbs (11338 to 14694 kg)
View Details
Articulated Trucks -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Dump Truck; Articulated Haulers
Load Capacity 53000 to 86000 lbs (24036 to 39002 kg)
Maximum Speed 0.0 to 35 miles/hr (0.0 to 15.65 m/sec)
View Details