Patten CAT PL87 Pipelayer PL87 Pipelayer

Description
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.
Description
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.

Suppliers

Company
Product
Description
Supplier Links
PL87 Pipelayer - PL87 Pipelayer - Patten CAT
Elmhurst, IL, USA
PL87 Pipelayer
PL87 Pipelayer
PL87 Pipelayer PL87 Pipelayer
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.

Cat Medium Pipelayer Highlights:
Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers.

  • Structures: Excellent stability and load-carrying capacity necessary on the tough jobs.
  • Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease.
  • Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs.
  • Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life.
  • Pipelayer: Hydrostatic drawworks provide precision control.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number PL87 Pipelayer
Product Name PL87 Pipelayer
Type Pipelayers
Unlock Full Specs
to access all available technical data

Similar Products

Wheeled Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheeled Excavator
Horsepower 121 to 173 HP
Operating Weight 32800 to 42800 lbs (14875 to 19410 kg)
View Details
Gallmac Multipurpose Machines - TG10 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Wheel Loader; Multipurpose Machine
Horsepower 100 HP
Load Capacity 3748 to 11025 lbs (1700 to 5000 kg)
View Details
Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 98 to 528 HP
Operating Weight 18740 to 119050 lbs (8499 to 53991 kg)
View Details
 - 305.5D CR Mini Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 11696 lbs (5304 kg)
Maximum Speed 2.8 miles/hr (1.25 m/sec)
View Details