Patten CAT AP500E Asphalt Paver AP500E Asphalt Paver

Description
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.
Description
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
AP500E Asphalt Paver
AP500E Asphalt Paver
AP500E Asphalt Paver AP500E Asphalt Paver
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.

Track Asphalt Paver Highlights:
Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime.

  • Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant.
  • Steel track and Mobil-Trac™ undercarriages available.
  • Independent feeder system designed to eliminate segregation and reduce wear.
  • Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems.
  • Dual operating stations can be positioned beyond the machine frame to provide maximum visibility.
  • Heavy-duty, hydraulic hoppers provide high capacity and resist flexing.
  • Hydraulically extendable front mounted and rear mounted screeds available.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number AP500E Asphalt Paver
Product Name AP500E Asphalt Paver
Type Asphalt Pavers
Unlock Full Specs
to access all available technical data

Similar Products

Backhoe Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Backhoe Loader
View Details
Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 2866 to 882 lbs (1300 to 400 kg)
View Details
Compact Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 16.8 to 58 HP
Operating Weight 4079 to 20950 lbs (1850 to 9501 kg)
View Details
 - 320D FM Forest Machine - Caterpillar Forest Products
Caterpillar Forest Products
View Details