Patten CAT 972K Wheel Loader 972K Wheel Loader

Description
Cat Compact Wheel Loader Highlights: Cat Compact Wheel Loaders deliver strength, versatility and precision in any situation. With a wide array of available Cat Work Tools, the Cat Compact Wheel Loader can tackle a variety of jobs on your worksite. Its compact size lets you work more productively in tight spaces. Strong breakout forces, fast cycle times and aggressive performance packaged in one compact machine. Superior reach, excellent visibility and low effort joystick control let you place material easily and efficiently. Spacious cabs with joystick controls keep you comfortable throughout the work day. Ride Control option provides an even more comfortable ride and greater material retention over rough terrain. Skid Steer Loader style coupler on the 904B, 906H and 908H allows the use of Cat Skid Steer Loader attachments for increased versatility. Tackle more jobs with one machine with the extensive line of Cat Work Tools available for the Compact Wheel Loader.
Description
Cat Compact Wheel Loader Highlights: Cat Compact Wheel Loaders deliver strength, versatility and precision in any situation. With a wide array of available Cat Work Tools, the Cat Compact Wheel Loader can tackle a variety of jobs on your worksite. Its compact size lets you work more productively in tight spaces. Strong breakout forces, fast cycle times and aggressive performance packaged in one compact machine. Superior reach, excellent visibility and low effort joystick control let you place material easily and efficiently. Spacious cabs with joystick controls keep you comfortable throughout the work day. Ride Control option provides an even more comfortable ride and greater material retention over rough terrain. Skid Steer Loader style coupler on the 904B, 906H and 908H allows the use of Cat Skid Steer Loader attachments for increased versatility. Tackle more jobs with one machine with the extensive line of Cat Work Tools available for the Compact Wheel Loader.

Suppliers

Company
Product
Description
Supplier Links
972K Wheel Loader - 972K Wheel Loader - Patten CAT
Elmhurst, IL, USA
972K Wheel Loader
972K Wheel Loader
972K Wheel Loader 972K Wheel Loader
Cat Compact Wheel Loader Highlights: Cat Compact Wheel Loaders deliver strength, versatility and precision in any situation. With a wide array of available Cat Work Tools, the Cat Compact Wheel Loader can tackle a variety of jobs on your worksite. Its compact size lets you work more productively in tight spaces. Strong breakout forces, fast cycle times and aggressive performance packaged in one compact machine. Superior reach, excellent visibility and low effort joystick control let you place material easily and efficiently. Spacious cabs with joystick controls keep you comfortable throughout the work day. Ride Control option provides an even more comfortable ride and greater material retention over rough terrain. Skid Steer Loader style coupler on the 904B, 906H and 908H allows the use of Cat Skid Steer Loader attachments for increased versatility. Tackle more jobs with one machine with the extensive line of Cat Work Tools available for the Compact Wheel Loader.

Cat Compact Wheel Loader Highlights:
Cat Compact Wheel Loaders deliver strength, versatility and precision in any situation. With a wide array of available Cat Work Tools, the Cat Compact Wheel Loader can tackle a variety of jobs on your worksite. Its compact size lets you work more productively in tight spaces.

  • Strong breakout forces, fast cycle times and aggressive performance packaged in one compact machine.
  • Superior reach, excellent visibility and low effort joystick control let you place material easily and efficiently.
  • Spacious cabs with joystick controls keep you comfortable throughout the work day.
  • Ride Control option provides an even more comfortable ride and greater material retention over rough terrain.
  • Skid Steer Loader style coupler on the 904B, 906H and 908H allows the use of Cat Skid Steer Loader attachments for increased versatility.
  • Tackle more jobs with one machine with the extensive line of Cat Work Tools available for the Compact Wheel Loader.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 972K Wheel Loader
Product Name 972K Wheel Loader
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Tracked and Wheeled Excavators -  - Wacker Neuson SE
Specs
Type Crawler Excavator (optional feature); Wheeled Excavator (optional feature)
Horsepower 15.41 to 73.83 HP
View Details
Small Wheel Loaders - 930K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 154 HP
Operating Weight 30479 lbs (13823 kg)
View Details
Waste Handlers -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 147 to 315 HP
Operating Weight 46920 to 108090 lbs (21279 to 49020 kg)
View Details