Patten CAT 272D Skid Steer Loader 272D Skid Steer Loader

Description
Skid Steer Loaders Overview Exterior Interior Gallery Cat Skid Steer Highlights Sealed and pressurized cab on the C-Series for a cleaner, quieter work environment. Adjustable seat-mounted controls and an available air ride seat on the C-Series keep you comfortable throughout the work day. Wide range of operating ranges and skid steer attachments. High horsepower and strong performance help you get more done. Ride control option on the C-Series for an even smoother ride and better material retention. For jobs requiring a track machine, consider Caterpillar's line of Compact Track Loaders and Multi Terrain Loaders.
Description
Skid Steer Loaders Overview Exterior Interior Gallery Cat Skid Steer Highlights Sealed and pressurized cab on the C-Series for a cleaner, quieter work environment. Adjustable seat-mounted controls and an available air ride seat on the C-Series keep you comfortable throughout the work day. Wide range of operating ranges and skid steer attachments. High horsepower and strong performance help you get more done. Ride control option on the C-Series for an even smoother ride and better material retention. For jobs requiring a track machine, consider Caterpillar's line of Compact Track Loaders and Multi Terrain Loaders.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
272D Skid Steer Loader
272D Skid Steer Loader
272D Skid Steer Loader 272D Skid Steer Loader
Skid Steer Loaders Overview Exterior Interior Gallery Cat Skid Steer Highlights Sealed and pressurized cab on the C-Series for a cleaner, quieter work environment. Adjustable seat-mounted controls and an available air ride seat on the C-Series keep you comfortable throughout the work day. Wide range of operating ranges and skid steer attachments. High horsepower and strong performance help you get more done. Ride control option on the C-Series for an even smoother ride and better material retention. For jobs requiring a track machine, consider Caterpillar's line of Compact Track Loaders and Multi Terrain Loaders.

Skid Steer Loaders

Overview

Exterior

Interior

Gallery

Cat Skid Steer Highlights

  • Sealed and pressurized cab on the C-Series for a cleaner, quieter work environment.
  • Adjustable seat-mounted controls and an available air ride seat on the C-Series keep you comfortable throughout the work day.
  • Wide range of operating ranges and skid steer attachments.
  • High horsepower and strong performance help you get more done.
  • Ride control option on the C-Series for an even smoother ride and better material retention.
  • For jobs requiring a track machine, consider Caterpillar's line of Compact Track Loaders and Multi Terrain Loaders.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 272D Skid Steer Loader
Product Name 272D Skid Steer Loader
Type Skid Steer Loader
Unlock Full Specs
to access all available technical data

Similar Products

 - D6K Track-Type Tractor - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Track Dozer
Operating Weight 28409 lbs (12884 kg)
View Details
Compact Wheel Loaders - 914K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 96 HP
Operating Weight 17910 lbs (8122 kg)
View Details
Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 2866 to 882 lbs (1300 to 400 kg)
View Details
Articulated and All Wheel Steer Loaders - WL Series - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 33 to 102 HP
View Details