Patten CAT M318D MH Material Handler M318D MH Material Handler

Description
Track Material Handler Highlights: Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area. ACERT™ engines meet Tier III emissions. Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications. Fixed and hydraulic cab risers provide improved operator visibility of the work area. Caterpillar two-piece material handling fronts provide excellent lift performance and working range. Multiple front options allow the machine to be matched to the requirements of the application. Wide carbodies provide 360-degree lift stability. Caterpillar Solid State Magnet Controller and genset provides trouble-free service. SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.
Description
Track Material Handler Highlights: Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area. ACERT™ engines meet Tier III emissions. Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications. Fixed and hydraulic cab risers provide improved operator visibility of the work area. Caterpillar two-piece material handling fronts provide excellent lift performance and working range. Multiple front options allow the machine to be matched to the requirements of the application. Wide carbodies provide 360-degree lift stability. Caterpillar Solid State Magnet Controller and genset provides trouble-free service. SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.

Suppliers

Company
Product
Description
Supplier Links
M318D MH Material Handler - M318D MH Material Handler - Patten CAT
Elmhurst, IL, USA
M318D MH Material Handler
M318D MH Material Handler
M318D MH Material Handler M318D MH Material Handler
Track Material Handler Highlights: Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area. ACERT™ engines meet Tier III emissions. Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications. Fixed and hydraulic cab risers provide improved operator visibility of the work area. Caterpillar two-piece material handling fronts provide excellent lift performance and working range. Multiple front options allow the machine to be matched to the requirements of the application. Wide carbodies provide 360-degree lift stability. Caterpillar Solid State Magnet Controller and genset provides trouble-free service. SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.

Track Material Handler Highlights:
Four models of tracked material handlers are available from the 35.5 Ton 325D Material Handler to the 92.6 Ton 385C Material Handler. These machines are purpose built for scrap handling and bulk material-handling applications with heavy counterweights, heavy-duty upper frames, wide carbodies and material-handling booms and sticks. Reach varies from 46 feet to 72 feet. Caterpillar's patented Solid State Magnet Control (SSMC) is available on all models with gensets ranging from 20 kW to 40 kW. This provides the versatility to work with orange peel scrap grapples, magnets or clamshells. Both fixed and hydraulic cab risers are available to provide excellent operator visibility of the work area.

  • ACERT™ engines meet Tier III emissions.
  • Heavy-duty upper frame and heavy material handler counterweight provide the stability required for scrap handling and bulk material handling applications.
  • Fixed and hydraulic cab risers provide improved operator visibility of the work area.
  • Caterpillar two-piece material handling fronts provide excellent lift performance and working range.
  • Multiple front options allow the machine to be matched to the requirements of the application.
  • Wide carbodies provide 360-degree lift stability.
  • Caterpillar Solid State Magnet Controller and genset provides trouble-free service.
  • SmartBoom on the 385C MH allows the boom to float upwards as the clamshell bucket or grapple closes, reducing stress on the machine and protects the floor from damage.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number M318D MH Material Handler
Product Name M318D MH Material Handler
Type Material Handlers
Unlock Full Specs
to access all available technical data

Similar Products

Mini-excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 3903 to 13186 lbs (1770 to 5980 kg)
View Details
Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 2866 to 882 lbs (1300 to 400 kg)
View Details
Skid Steer Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Skid Steer Loader
Horsepower 48 to 74 HP
Load Capacity 1350 to 3000 lbs (612 to 1361 kg)
View Details
 - 320D LRR Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 52249 lbs (23696 kg)
Maximum Speed 3.5 miles/hr (1.56 m/sec)
View Details