Patten CAT AP1055E Paver AP1055E Paver

Description
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.
Description
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.

Suppliers

Company
Product
Description
Supplier Links
AP1055E Paver - AP1055E Paver - Patten CAT
Elmhurst, IL, USA
AP1055E Paver
AP1055E Paver
AP1055E Paver AP1055E Paver
Track Asphalt Paver Highlights: Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime. Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant. Steel track and Mobil-Trac™ undercarriages available. Independent feeder system designed to eliminate segregation and reduce wear. Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems. Dual operating stations can be positioned beyond the machine frame to provide maximum visibility. Heavy-duty, hydraulic hoppers provide high capacity and resist flexing. Hydraulically extendable front mounted and rear mounted screeds available.

Track Asphalt Paver Highlights:
Track-equipped asphalt pavers offer superior traction for jobs that require wide pulls or large mix-delivery vehicles. High horsepower and exceptional traction keep everything smooth and consistent, helping to produce a mat without segregation or defects. Models are available with steel tracks for dependable use and easy maintenance, or rubber Mobil-trac™ systems for extra mobility and smooth, quiet operation. All models are equipped with independent feeder systems designed to reduce segregation and handwork. Electronic self-diagnostics on the propel and feeder systems maximize maintenance efficiency and reduce machine downtime.

  • Cat engines with ACERT™ Technology provide plenty of power while minimizing emissions. US EPA Tier 3 and European Stage IIIa compliant.
  • Steel track and Mobil-Trac™ undercarriages available.
  • Independent feeder system designed to eliminate segregation and reduce wear.
  • Electronic Control Modules (ECMs) provide easy diagnostics on engine, propel and feeder systems.
  • Dual operating stations can be positioned beyond the machine frame to provide maximum visibility.
  • Heavy-duty, hydraulic hoppers provide high capacity and resist flexing.
  • Hydraulically extendable front mounted and rear mounted screeds available.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number AP1055E Paver
Product Name AP1055E Paver
Type Asphalt Pavers
Unlock Full Specs
to access all available technical data

Similar Products

Crawler Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Horsepower 105 to 512 HP
Operating Weight 26800 to 142800 lbs (12154 to 64762 kg)
View Details
Gallmac Multipurpose Machines - TG10 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Wheel Loader; Multipurpose Machine
Horsepower 100 HP
Load Capacity 3748 to 11025 lbs (1700 to 5000 kg)
View Details
Compact Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 54 to 75 HP
Operating Weight 9945 to 13779 lbs (4510 to 6249 kg)
View Details
 - 365C Ultra High Demolition (UHD) Hydraulic Excavators - Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 188936 lbs (85685 kg)
View Details