Patten CAT 637G Wheel Tractor Scraper 637G Wheel Tractor Scraper

Description
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.
Description
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
637G Wheel Tractor Scraper
637G Wheel Tractor Scraper
637G Wheel Tractor Scraper 637G Wheel Tractor Scraper
Elevating Scraper Highlights: The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work. Load/haul/spread with little support equipment. Conditions material going into the bowl. Work alone capability. Elevating scraper aids in compaction. Good tool for finish work. Loaded Haul: 500 ft - 3,000 ft Low rolling resistance. Ideal for short cut areas. Best suited for favorable material. Ideal for windrow applications. Capable of performing thin, precise lifts.

Elevating Scraper Highlights:
The Elevating Wheel Tractor-Scraper is a self-loading hauling system with the added ability to mix, homogenize material and do fine finish work.

  • Load/haul/spread with little support equipment.
  • Conditions material going into the bowl.
  • Work alone capability.
  • Elevating scraper aids in compaction.
  • Good tool for finish work.
  • Loaded Haul: 500 ft - 3,000 ft
  • Low rolling resistance.
  • Ideal for short cut areas.
  • Best suited for favorable material.
  • Ideal for windrow applications.
  • Capable of performing thin, precise lifts.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 637G Wheel Tractor Scraper
Product Name 637G Wheel Tractor Scraper
Type Motor Scraper
Unlock Full Specs
to access all available technical data

Similar Products

Compact Wheel Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Wheel Loader
Load Capacity 3800 to 5000 lbs (1723 to 2268 kg)
View Details
Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 2866 to 882 lbs (1300 to 400 kg)
View Details
Waste Handlers -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 147 to 315 HP
Operating Weight 46920 to 108090 lbs (21279 to 49020 kg)
View Details
 - 12M2 Motor Graders - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Motor Grader
Horsepower 173 HP
View Details