Patten CAT 583T Pipelayer 583T Pipelayer

Description
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.
Description
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.

Suppliers

Company
Product
Description
Supplier Links
Elmhurst, IL, USA
583T Pipelayer
583T Pipelayer
583T Pipelayer 583T Pipelayer
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.

Cat Medium Pipelayer Highlights:
Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers.

  • Structures: Excellent stability and load-carrying capacity necessary on the tough jobs.
  • Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease.
  • Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs.
  • Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life.
  • Pipelayer: Hydrostatic drawworks provide precision control.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 583T Pipelayer
Product Name 583T Pipelayer
Type Pipelayers
Unlock Full Specs
to access all available technical data

Similar Products

Midi-excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 17552 to 19113 lbs (7960 to 8668 kg)
View Details
Gallmac Multipurpose Machines - TG12 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 2866 to 882 lbs (1300 to 400 kg)
View Details
Compact Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 16.8 to 58 HP
Operating Weight 4079 to 20950 lbs (1850 to 9501 kg)
View Details
 - 160M2 AWD Motor Grader - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Motor Grader
Horsepower 213 HP
View Details