Patten CAT PL83 Pipelayer PL83 Pipelayer

Description
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.
Description
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.

Suppliers

Company
Product
Description
Supplier Links
PL83 Pipelayer - PL83 Pipelayer - Patten CAT
Elmhurst, IL, USA
PL83 Pipelayer
PL83 Pipelayer
PL83 Pipelayer PL83 Pipelayer
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.

Cat Medium Pipelayer Highlights:
Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers.

  • Structures: Excellent stability and load-carrying capacity necessary on the tough jobs.
  • Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease.
  • Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs.
  • Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life.
  • Pipelayer: Hydrostatic drawworks provide precision control.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number PL83 Pipelayer
Product Name PL83 Pipelayer
Type Pipelayers
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Telehandlers - TL642C - Caterpillar Machines
Caterpillar Machines
Specs
Type Telehandler
Horsepower 99 HP
Load Capacity 6500 lbs (2948 kg)
View Details
Articulated Trucks -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Dump Truck; Articulated Haulers
Load Capacity 53000 to 86000 lbs (24036 to 39002 kg)
Maximum Speed 0.0 to 35 miles/hr (0.0 to 15.65 m/sec)
View Details