Patten CAT M313D Wheel Excavator M313D Wheel Excavator

Description
Wheel Excavator Highlights: The versatility and mobility of a D-Series Wheeled Excavator often enables you to complete jobs using fewer machines in less time. Ideally suited for a number of applications, like ditch cleaning or road maintenance that require travel while using a work tool. Able to travel up to 23 mph (37km/h), wheeled excavators can move quickly from job to job minimizing the need for additional transportation. Multiple auxiliary hydraulic options enable you to utilize a wide range of work tools. With a tool control system, you can preprogram flow and pressure for up to 10 different hydraulic work tools. Best-in-class visibility, to front, upwards and to both sides, standard rear video camera, which displays on monitor in cab. Ground-level service points provide safer conditions for fleet maintenance.
Description
Wheel Excavator Highlights: The versatility and mobility of a D-Series Wheeled Excavator often enables you to complete jobs using fewer machines in less time. Ideally suited for a number of applications, like ditch cleaning or road maintenance that require travel while using a work tool. Able to travel up to 23 mph (37km/h), wheeled excavators can move quickly from job to job minimizing the need for additional transportation. Multiple auxiliary hydraulic options enable you to utilize a wide range of work tools. With a tool control system, you can preprogram flow and pressure for up to 10 different hydraulic work tools. Best-in-class visibility, to front, upwards and to both sides, standard rear video camera, which displays on monitor in cab. Ground-level service points provide safer conditions for fleet maintenance.

Suppliers

Company
Product
Description
Supplier Links
M313D Wheel Excavator - M313D Wheel Excavator - Patten CAT
Elmhurst, IL, USA
M313D Wheel Excavator
M313D Wheel Excavator
M313D Wheel Excavator M313D Wheel Excavator
Wheel Excavator Highlights: The versatility and mobility of a D-Series Wheeled Excavator often enables you to complete jobs using fewer machines in less time. Ideally suited for a number of applications, like ditch cleaning or road maintenance that require travel while using a work tool. Able to travel up to 23 mph (37km/h), wheeled excavators can move quickly from job to job minimizing the need for additional transportation. Multiple auxiliary hydraulic options enable you to utilize a wide range of work tools. With a tool control system, you can preprogram flow and pressure for up to 10 different hydraulic work tools. Best-in-class visibility, to front, upwards and to both sides, standard rear video camera, which displays on monitor in cab. Ground-level service points provide safer conditions for fleet maintenance.

Wheel Excavator Highlights:

  • The versatility and mobility of a D-Series Wheeled Excavator often enables you to complete jobs using fewer machines in less time.
  • Ideally suited for a number of applications, like ditch cleaning or road maintenance that require travel while using a work tool.
  • Able to travel up to 23 mph (37km/h), wheeled excavators can move quickly from job to job minimizing the need for additional transportation.
  • Multiple auxiliary hydraulic options enable you to utilize a wide range of work tools.
  • With a tool control system, you can preprogram flow and pressure for up to 10 different hydraulic work tools.
  • Best-in-class visibility, to front, upwards and to both sides, standard rear video camera, which displays on monitor in cab.
  • Ground-level service points provide safer conditions for fleet maintenance.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number M313D Wheel Excavator
Product Name M313D Wheel Excavator
Type Wheeled Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Wheel Loaders -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Wheel Loader
Horsepower 98 to 528 HP
Operating Weight 18740 to 119050 lbs (8499 to 53991 kg)
View Details
Compact Track Loader - T190 - Bobcat Company
Specs
Type Track Loader
Horsepower 66 HP
Load Capacity 1900 lbs (862 kg)
View Details
Compact Wheel Loaders - 910K - Caterpillar Machines
Caterpillar Machines
Specs
Type Wheel Loader
Horsepower 93 HP
Operating Weight 15714 lbs (7127 kg)
View Details
Short Radius Crawler Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Horsepower 105 to 166 HP
Operating Weight 29400 to 52000 lbs (13333 to 23583 kg)
View Details