Patten CAT 928Hz Wheel Loader 928Hz Wheel Loader

Description
Cat Compact Wheel Loader Highlights: Cat Compact Wheel Loaders deliver strength, versatility and precision in any situation. With a wide array of available Cat Work Tools, the Cat Compact Wheel Loader can tackle a variety of jobs on your worksite. Its compact size lets you work more productively in tight spaces. Strong breakout forces, fast cycle times and aggressive performance packaged in one compact machine. Superior reach, excellent visibility and low effort joystick control let you place material easily and efficiently. Spacious cabs with joystick controls keep you comfortable throughout the work day. Ride Control option provides an even more comfortable ride and greater material retention over rough terrain. Skid Steer Loader style coupler on the 904B, 906H and 908H allows the use of Cat Skid Steer Loader attachments for increased versatility. Tackle more jobs with one machine with the extensive line of Cat Work Tools available for the Compact Wheel Loader.
Description
Cat Compact Wheel Loader Highlights: Cat Compact Wheel Loaders deliver strength, versatility and precision in any situation. With a wide array of available Cat Work Tools, the Cat Compact Wheel Loader can tackle a variety of jobs on your worksite. Its compact size lets you work more productively in tight spaces. Strong breakout forces, fast cycle times and aggressive performance packaged in one compact machine. Superior reach, excellent visibility and low effort joystick control let you place material easily and efficiently. Spacious cabs with joystick controls keep you comfortable throughout the work day. Ride Control option provides an even more comfortable ride and greater material retention over rough terrain. Skid Steer Loader style coupler on the 904B, 906H and 908H allows the use of Cat Skid Steer Loader attachments for increased versatility. Tackle more jobs with one machine with the extensive line of Cat Work Tools available for the Compact Wheel Loader.

Suppliers

Company
Product
Description
Supplier Links
928Hz Wheel Loader - 928Hz Wheel Loader - Patten CAT
Elmhurst, IL, USA
928Hz Wheel Loader
928Hz Wheel Loader
928Hz Wheel Loader 928Hz Wheel Loader
Cat Compact Wheel Loader Highlights: Cat Compact Wheel Loaders deliver strength, versatility and precision in any situation. With a wide array of available Cat Work Tools, the Cat Compact Wheel Loader can tackle a variety of jobs on your worksite. Its compact size lets you work more productively in tight spaces. Strong breakout forces, fast cycle times and aggressive performance packaged in one compact machine. Superior reach, excellent visibility and low effort joystick control let you place material easily and efficiently. Spacious cabs with joystick controls keep you comfortable throughout the work day. Ride Control option provides an even more comfortable ride and greater material retention over rough terrain. Skid Steer Loader style coupler on the 904B, 906H and 908H allows the use of Cat Skid Steer Loader attachments for increased versatility. Tackle more jobs with one machine with the extensive line of Cat Work Tools available for the Compact Wheel Loader.

Cat Compact Wheel Loader Highlights:
Cat Compact Wheel Loaders deliver strength, versatility and precision in any situation. With a wide array of available Cat Work Tools, the Cat Compact Wheel Loader can tackle a variety of jobs on your worksite. Its compact size lets you work more productively in tight spaces.

  • Strong breakout forces, fast cycle times and aggressive performance packaged in one compact machine.
  • Superior reach, excellent visibility and low effort joystick control let you place material easily and efficiently.
  • Spacious cabs with joystick controls keep you comfortable throughout the work day.
  • Ride Control option provides an even more comfortable ride and greater material retention over rough terrain.
  • Skid Steer Loader style coupler on the 904B, 906H and 908H allows the use of Cat Skid Steer Loader attachments for increased versatility.
  • Tackle more jobs with one machine with the extensive line of Cat Work Tools available for the Compact Wheel Loader.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 928Hz Wheel Loader
Product Name 928Hz Wheel Loader
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Hydro Excavator -  - VAC-CON, Inc.
VAC-CON, Inc.
Specs
Type Hydro Excavator
View Details
Telescopic Wheel Loaders -  - Wacker Neuson SE
Specs
Type Wheel Loader
Horsepower 60.3 to 100 HP
Load Capacity 3814 to 7434 lbs (1730 to 3371 kg)
View Details
Backhoe Loaders - 430F2 IT - Caterpillar Machines
Caterpillar Machines
Specs
Type Backhoe Loader
Horsepower 108 HP
Operating Weight 24251 lbs (10998 kg)
View Details
Crawler Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 113 to 424 HP
Operating Weight 28370 to 158070 lbs (12866 to 71687 kg)
View Details