Patten CAT 587T Pipelayer 587T Pipelayer

Description
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.
Description
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.

Suppliers

Company
Product
Description
Supplier Links
587T Pipelayer - 587T Pipelayer - Patten CAT
Elmhurst, IL, USA
587T Pipelayer
587T Pipelayer
587T Pipelayer 587T Pipelayer
Cat Medium Pipelayer Highlights: Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers. Structures: Excellent stability and load-carrying capacity necessary on the tough jobs. Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease. Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs. Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life. Pipelayer: Hydrostatic drawworks provide precision control.

Cat Medium Pipelayer Highlights:
Engineered for reliable production in the toughest conditions. These machines offer the reliability and durability expected from Cat Pipelayers.

  • Structures: Excellent stability and load-carrying capacity necessary on the tough jobs.
  • Power train: Proven Cat diesel an innovative, efficient cooling system and unparalleled service ease.
  • Undercarriage PL61: SystemOneTM undercarriage extends undercarriage system life, improves reliability and reduces owning and operating costs.
  • Undercarriage 572R Series 2: The elevated sprocket moves the final drives above the work area, isolating them from ground impact for long power train component life.
  • Pipelayer: Hydrostatic drawworks provide precision control.
Supplier's Site

Technical Specifications

  Patten CAT
Product Category Earth Moving and Landscaping Machines
Product Number 587T Pipelayer
Product Name 587T Pipelayer
Type Pipelayers
Unlock Full Specs
to access all available technical data

Similar Products

Compact Track Loaders -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Loader
Horsepower 74 to 90 HP
Load Capacity 2701 to 3799 lbs (1225 to 1723 kg)
View Details
Gallmac Multipurpose Machines - TG14 - Tesmec USA, Inc.
Specs
Type Wheeled Excavator; Multipurpose Machine
Horsepower 100 HP
Load Capacity 1984 to 7056 lbs (900 to 3200 kg)
View Details
Compact Excavators -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Crawler Excavator
Horsepower 16.8 to 58 HP
Operating Weight 4079 to 20950 lbs (1850 to 9501 kg)
View Details
 - 14M Motor Grader - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Motor Grader
Horsepower 274 HP
View Details